☰
FXASM67BGB
FXASM67BGB
Active
Description:  FXASM67BGB Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM67BGB Datasheet
History Price: $1539.97
In Stock: 46960
FXASM67BGB Specification
Specification
Part No
FXASM67BGB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM67BGB PDF Datasheet
FXASM67BGB Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM67BGB Compare Parts
  • FXASM67BGB vs FXASMR100LQFK
  • FXASM67BGB vs FXASM100LQFJ
  • FXASM67BGB vs FXASMR80QHN
  • FXASM67BGB vs FXASMR64QJ
  • FXASM67BGB vs FXASMR64QAP
  • FXASM67BGB vs FXASMR64QAL
  • FXASM67BGB vs FXASMR64LQFE
  • FXASM67BGB vs FXASMR64EBGI
  • FXASM67BGB vs FXASMR64EBGF
  • FXASM67BGB vs FXASMR64BGB
  • FXASM67BGB vs FXASMR56TCK
  • FXASM67BGB vs FXASMR48TX
  • FXASM67BGB vs FXASMR48LQFM
  • FXASM67BGB vs FXASMR48FGA
  • FXASM67BGB vs FXASMR48CBGC
  • FXASM67BGB vs FXASMR44QB
  • FXASM67BGB vs FXASMR44MLFE
  • FXASM67BGB vs FXASMR42SBC
  • FXASM67BGB vs FXASMR40TH
  • FXASM67BGB vs FXASMR40CSPA
  • FXASM67BGB vs FXASMR32PB
  • FXASM67BGB vs FXASMR32MLFR
  • FXASM67BGB vs FXASMR176BG
  • FXASM67BGB vs FXASMR144QMA
  • FXASM67BGB vs FXASMR144QHF
  • FXASM67BGB vs FXASMR120QD
  • FXASM67BGB vs FXASMR100TQY
  • FXASM67BGB vs FXASMR100TQFA
  • FXASM67BGB vs FXASMR100LQFH
  • FXASM67BGB vs FXASMR100LQFB
  • FXASM67BGB vs FXASMR100LQFA
  • FXASM67BGB vs FXASMR100CBG
  • FXASM67BGB vs FXASMH84BGJ
  • FXASM67BGB vs FXASMH66BGD
  • FXASM67BGB vs FXASMH63FBGT
  • FXASM67BGB vs FXASMH48FGA
  • FXASM67BGB vs FXASMH48BGAD
  • FXASM67BGB vs FXASM9XDIAG
  • FXASM67BGB vs FXASM96SPI
  • FXASM67BGB vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.