☰
FXASM72SPB1
FXASM72SPB1
Active
Description:  FXASM72SPB1 Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASM72SPB1 Datasheet
History Price: $1539.97
In Stock: 31960
FXASM72SPB1 Specification
Specification
Part No
FXASM72SPB1
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM72SPB1 PDF Datasheet
FXASM72SPB1 Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM72SPB1 Compare Parts
  • FXASM72SPB1 vs FXASMR100LQFK
  • FXASM72SPB1 vs FXASM100LQFJ
  • FXASM72SPB1 vs FXASMR80QHN
  • FXASM72SPB1 vs FXASMR64QJ
  • FXASM72SPB1 vs FXASMR64QAP
  • FXASM72SPB1 vs FXASMR64QAL
  • FXASM72SPB1 vs FXASMR64LQFE
  • FXASM72SPB1 vs FXASMR64EBGI
  • FXASM72SPB1 vs FXASMR64EBGF
  • FXASM72SPB1 vs FXASMR64BGB
  • FXASM72SPB1 vs FXASMR56TCK
  • FXASM72SPB1 vs FXASMR48TX
  • FXASM72SPB1 vs FXASMR48LQFM
  • FXASM72SPB1 vs FXASMR48FGA
  • FXASM72SPB1 vs FXASMR48CBGC
  • FXASM72SPB1 vs FXASMR44QB
  • FXASM72SPB1 vs FXASMR44MLFE
  • FXASM72SPB1 vs FXASMR42SBC
  • FXASM72SPB1 vs FXASMR40TH
  • FXASM72SPB1 vs FXASMR40CSPA
  • FXASM72SPB1 vs FXASMR32PB
  • FXASM72SPB1 vs FXASMR32MLFR
  • FXASM72SPB1 vs FXASMR176BG
  • FXASM72SPB1 vs FXASMR144QMA
  • FXASM72SPB1 vs FXASMR144QHF
  • FXASM72SPB1 vs FXASMR120QD
  • FXASM72SPB1 vs FXASMR100TQY
  • FXASM72SPB1 vs FXASMR100TQFA
  • FXASM72SPB1 vs FXASMR100LQFH
  • FXASM72SPB1 vs FXASMR100LQFB
  • FXASM72SPB1 vs FXASMR100LQFA
  • FXASM72SPB1 vs FXASMR100CBG
  • FXASM72SPB1 vs FXASMH84BGJ
  • FXASM72SPB1 vs FXASMH66BGD
  • FXASM72SPB1 vs FXASMH63FBGT
  • FXASM72SPB1 vs FXASMH48FGA
  • FXASM72SPB1 vs FXASMH48BGAD
  • FXASM72SPB1 vs FXASM9XDIAG
  • FXASM72SPB1 vs FXASM96SPI
  • FXASM72SPB1 vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.