☰
FXASM72SPJ
FXASM72SPJ
Active
Description:  FXASM72SPJ Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM72SPJ Datasheet
History Price: $1539.97
In Stock: 48580
FXASM72SPJ Specification
Specification
Part No
FXASM72SPJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - CSP
For Use With/Related Products
BPM Programmers
FXASM72SPJ PDF Datasheet
FXASM72SPJ Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM72SPJ Compare Parts
  • FXASM72SPJ vs FXASMR100LQFK
  • FXASM72SPJ vs FXASM100LQFJ
  • FXASM72SPJ vs FXASMR80QHN
  • FXASM72SPJ vs FXASMR64QJ
  • FXASM72SPJ vs FXASMR64QAP
  • FXASM72SPJ vs FXASMR64QAL
  • FXASM72SPJ vs FXASMR64LQFE
  • FXASM72SPJ vs FXASMR64EBGI
  • FXASM72SPJ vs FXASMR64EBGF
  • FXASM72SPJ vs FXASMR64BGB
  • FXASM72SPJ vs FXASMR56TCK
  • FXASM72SPJ vs FXASMR48TX
  • FXASM72SPJ vs FXASMR48LQFM
  • FXASM72SPJ vs FXASMR48FGA
  • FXASM72SPJ vs FXASMR48CBGC
  • FXASM72SPJ vs FXASMR44QB
  • FXASM72SPJ vs FXASMR44MLFE
  • FXASM72SPJ vs FXASMR42SBC
  • FXASM72SPJ vs FXASMR40TH
  • FXASM72SPJ vs FXASMR40CSPA
  • FXASM72SPJ vs FXASMR32PB
  • FXASM72SPJ vs FXASMR32MLFR
  • FXASM72SPJ vs FXASMR176BG
  • FXASM72SPJ vs FXASMR144QMA
  • FXASM72SPJ vs FXASMR144QHF
  • FXASM72SPJ vs FXASMR120QD
  • FXASM72SPJ vs FXASMR100TQY
  • FXASM72SPJ vs FXASMR100TQFA
  • FXASM72SPJ vs FXASMR100LQFH
  • FXASM72SPJ vs FXASMR100LQFB
  • FXASM72SPJ vs FXASMR100LQFA
  • FXASM72SPJ vs FXASMR100CBG
  • FXASM72SPJ vs FXASMH84BGJ
  • FXASM72SPJ vs FXASMH66BGD
  • FXASM72SPJ vs FXASMH63FBGT
  • FXASM72SPJ vs FXASMH48FGA
  • FXASM72SPJ vs FXASMH48BGAD
  • FXASM72SPJ vs FXASM9XDIAG
  • FXASM72SPJ vs FXASM96SPI
  • FXASM72SPJ vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.