☰
FXASM72SPK
FXASM72SPK
Active
Description:  FXASM72SPK Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM72SPK Datasheet
History Price: $1539.97
In Stock: 960
FXASM72SPK Specification
Specification
Part No
FXASM72SPK
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM72SPK PDF Datasheet
FXASM72SPK Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM72SPK Compare Parts
  • FXASM72SPK vs FXASMR100LQFK
  • FXASM72SPK vs FXASM100LQFJ
  • FXASM72SPK vs FXASMR80QHN
  • FXASM72SPK vs FXASMR64QJ
  • FXASM72SPK vs FXASMR64QAP
  • FXASM72SPK vs FXASMR64QAL
  • FXASM72SPK vs FXASMR64LQFE
  • FXASM72SPK vs FXASMR64EBGI
  • FXASM72SPK vs FXASMR64EBGF
  • FXASM72SPK vs FXASMR64BGB
  • FXASM72SPK vs FXASMR56TCK
  • FXASM72SPK vs FXASMR48TX
  • FXASM72SPK vs FXASMR48LQFM
  • FXASM72SPK vs FXASMR48FGA
  • FXASM72SPK vs FXASMR48CBGC
  • FXASM72SPK vs FXASMR44QB
  • FXASM72SPK vs FXASMR44MLFE
  • FXASM72SPK vs FXASMR42SBC
  • FXASM72SPK vs FXASMR40TH
  • FXASM72SPK vs FXASMR40CSPA
  • FXASM72SPK vs FXASMR32PB
  • FXASM72SPK vs FXASMR32MLFR
  • FXASM72SPK vs FXASMR176BG
  • FXASM72SPK vs FXASMR144QMA
  • FXASM72SPK vs FXASMR144QHF
  • FXASM72SPK vs FXASMR120QD
  • FXASM72SPK vs FXASMR100TQY
  • FXASM72SPK vs FXASMR100TQFA
  • FXASM72SPK vs FXASMR100LQFH
  • FXASM72SPK vs FXASMR100LQFB
  • FXASM72SPK vs FXASMR100LQFA
  • FXASM72SPK vs FXASMR100CBG
  • FXASM72SPK vs FXASMH84BGJ
  • FXASM72SPK vs FXASMH66BGD
  • FXASM72SPK vs FXASMH63FBGT
  • FXASM72SPK vs FXASMH48FGA
  • FXASM72SPK vs FXASMH48BGAD
  • FXASM72SPK vs FXASM9XDIAG
  • FXASM72SPK vs FXASM96SPI
  • FXASM72SPK vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.