☰
FXASM73BGA
FXASM73BGA
Active
Description:  FXASM73BGA Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM73BGA Datasheet
History Price: $847.97
In Stock: 28520
FXASM73BGA Specification
Specification
Part No
FXASM73BGA
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM73BGA PDF Datasheet
FXASM73BGA Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM73BGA Compare Parts
  • FXASM73BGA vs FXASMR100LQFK
  • FXASM73BGA vs FXASM100LQFJ
  • FXASM73BGA vs FXASMR80QHN
  • FXASM73BGA vs FXASMR64QJ
  • FXASM73BGA vs FXASMR64QAP
  • FXASM73BGA vs FXASMR64QAL
  • FXASM73BGA vs FXASMR64LQFE
  • FXASM73BGA vs FXASMR64EBGI
  • FXASM73BGA vs FXASMR64EBGF
  • FXASM73BGA vs FXASMR64BGB
  • FXASM73BGA vs FXASMR56TCK
  • FXASM73BGA vs FXASMR48TX
  • FXASM73BGA vs FXASMR48LQFM
  • FXASM73BGA vs FXASMR48FGA
  • FXASM73BGA vs FXASMR48CBGC
  • FXASM73BGA vs FXASMR44QB
  • FXASM73BGA vs FXASMR44MLFE
  • FXASM73BGA vs FXASMR42SBC
  • FXASM73BGA vs FXASMR40TH
  • FXASM73BGA vs FXASMR40CSPA
  • FXASM73BGA vs FXASMR32PB
  • FXASM73BGA vs FXASMR32MLFR
  • FXASM73BGA vs FXASMR176BG
  • FXASM73BGA vs FXASMR144QMA
  • FXASM73BGA vs FXASMR144QHF
  • FXASM73BGA vs FXASMR120QD
  • FXASM73BGA vs FXASMR100TQY
  • FXASM73BGA vs FXASMR100TQFA
  • FXASM73BGA vs FXASMR100LQFH
  • FXASM73BGA vs FXASMR100LQFB
  • FXASM73BGA vs FXASMR100LQFA
  • FXASM73BGA vs FXASMR100CBG
  • FXASM73BGA vs FXASMH84BGJ
  • FXASM73BGA vs FXASMH66BGD
  • FXASM73BGA vs FXASMH63FBGT
  • FXASM73BGA vs FXASMH48FGA
  • FXASM73BGA vs FXASMH48BGAD
  • FXASM73BGA vs FXASM9XDIAG
  • FXASM73BGA vs FXASM96SPI
  • FXASM73BGA vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.