☰
FXASM80FBG
FXASM80FBG
Active
Description:  FXASM80FBG Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM80FBG Datasheet
History Price: $1539.97
In Stock: 8100
FXASM80FBG Specification
Specification
Part No
FXASM80FBG
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM80FBG PDF Datasheet
FXASM80FBG Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM80FBG Compare Parts
  • FXASM80FBG vs FXASMR100LQFK
  • FXASM80FBG vs FXASM100LQFJ
  • FXASM80FBG vs FXASMR80QHN
  • FXASM80FBG vs FXASMR64QJ
  • FXASM80FBG vs FXASMR64QAP
  • FXASM80FBG vs FXASMR64QAL
  • FXASM80FBG vs FXASMR64LQFE
  • FXASM80FBG vs FXASMR64EBGI
  • FXASM80FBG vs FXASMR64EBGF
  • FXASM80FBG vs FXASMR64BGB
  • FXASM80FBG vs FXASMR56TCK
  • FXASM80FBG vs FXASMR48TX
  • FXASM80FBG vs FXASMR48LQFM
  • FXASM80FBG vs FXASMR48FGA
  • FXASM80FBG vs FXASMR48CBGC
  • FXASM80FBG vs FXASMR44QB
  • FXASM80FBG vs FXASMR44MLFE
  • FXASM80FBG vs FXASMR42SBC
  • FXASM80FBG vs FXASMR40TH
  • FXASM80FBG vs FXASMR40CSPA
  • FXASM80FBG vs FXASMR32PB
  • FXASM80FBG vs FXASMR32MLFR
  • FXASM80FBG vs FXASMR176BG
  • FXASM80FBG vs FXASMR144QMA
  • FXASM80FBG vs FXASMR144QHF
  • FXASM80FBG vs FXASMR120QD
  • FXASM80FBG vs FXASMR100TQY
  • FXASM80FBG vs FXASMR100TQFA
  • FXASM80FBG vs FXASMR100LQFH
  • FXASM80FBG vs FXASMR100LQFB
  • FXASM80FBG vs FXASMR100LQFA
  • FXASM80FBG vs FXASMR100CBG
  • FXASM80FBG vs FXASMH84BGJ
  • FXASM80FBG vs FXASMH66BGD
  • FXASM80FBG vs FXASMH63FBGT
  • FXASM80FBG vs FXASMH48FGA
  • FXASM80FBG vs FXASMH48BGAD
  • FXASM80FBG vs FXASM9XDIAG
  • FXASM80FBG vs FXASM96SPI
  • FXASM80FBG vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.