☰
FXASM84BGE
FXASM84BGE
Active
Description:  FXASM84BGE Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM84BGE Datasheet
History Price: $1539.97
In Stock: 12860
FXASM84BGE Specification
Specification
Part No
FXASM84BGE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM84BGE PDF Datasheet
FXASM84BGE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM84BGE Compare Parts
  • FXASM84BGE vs FXASMR100LQFK
  • FXASM84BGE vs FXASM100LQFJ
  • FXASM84BGE vs FXASMR80QHN
  • FXASM84BGE vs FXASMR64QJ
  • FXASM84BGE vs FXASMR64QAP
  • FXASM84BGE vs FXASMR64QAL
  • FXASM84BGE vs FXASMR64LQFE
  • FXASM84BGE vs FXASMR64EBGI
  • FXASM84BGE vs FXASMR64EBGF
  • FXASM84BGE vs FXASMR64BGB
  • FXASM84BGE vs FXASMR56TCK
  • FXASM84BGE vs FXASMR48TX
  • FXASM84BGE vs FXASMR48LQFM
  • FXASM84BGE vs FXASMR48FGA
  • FXASM84BGE vs FXASMR48CBGC
  • FXASM84BGE vs FXASMR44QB
  • FXASM84BGE vs FXASMR44MLFE
  • FXASM84BGE vs FXASMR42SBC
  • FXASM84BGE vs FXASMR40TH
  • FXASM84BGE vs FXASMR40CSPA
  • FXASM84BGE vs FXASMR32PB
  • FXASM84BGE vs FXASMR32MLFR
  • FXASM84BGE vs FXASMR176BG
  • FXASM84BGE vs FXASMR144QMA
  • FXASM84BGE vs FXASMR144QHF
  • FXASM84BGE vs FXASMR120QD
  • FXASM84BGE vs FXASMR100TQY
  • FXASM84BGE vs FXASMR100TQFA
  • FXASM84BGE vs FXASMR100LQFH
  • FXASM84BGE vs FXASMR100LQFB
  • FXASM84BGE vs FXASMR100LQFA
  • FXASM84BGE vs FXASMR100CBG
  • FXASM84BGE vs FXASMH84BGJ
  • FXASM84BGE vs FXASMH66BGD
  • FXASM84BGE vs FXASMH63FBGT
  • FXASM84BGE vs FXASMH48FGA
  • FXASM84BGE vs FXASMH48BGAD
  • FXASM84BGE vs FXASM9XDIAG
  • FXASM84BGE vs FXASM96SPI
  • FXASM84BGE vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.