☰
FXASM88BGD
FXASM88BGD
Active
Description:  FXASM88BGD Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASM88BGD Datasheet
History Price: $1539.97
In Stock: 17620
FXASM88BGD Specification
Specification
Part No
FXASM88BGD
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASM88BGD PDF Datasheet
FXASM88BGD Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASM88BGD Compare Parts
  • FXASM88BGD vs FXASMR100LQFK
  • FXASM88BGD vs FXASM100LQFJ
  • FXASM88BGD vs FXASMR80QHN
  • FXASM88BGD vs FXASMR64QJ
  • FXASM88BGD vs FXASMR64QAP
  • FXASM88BGD vs FXASMR64QAL
  • FXASM88BGD vs FXASMR64LQFE
  • FXASM88BGD vs FXASMR64EBGI
  • FXASM88BGD vs FXASMR64EBGF
  • FXASM88BGD vs FXASMR64BGB
  • FXASM88BGD vs FXASMR56TCK
  • FXASM88BGD vs FXASMR48TX
  • FXASM88BGD vs FXASMR48LQFM
  • FXASM88BGD vs FXASMR48FGA
  • FXASM88BGD vs FXASMR48CBGC
  • FXASM88BGD vs FXASMR44QB
  • FXASM88BGD vs FXASMR44MLFE
  • FXASM88BGD vs FXASMR42SBC
  • FXASM88BGD vs FXASMR40TH
  • FXASM88BGD vs FXASMR40CSPA
  • FXASM88BGD vs FXASMR32PB
  • FXASM88BGD vs FXASMR32MLFR
  • FXASM88BGD vs FXASMR176BG
  • FXASM88BGD vs FXASMR144QMA
  • FXASM88BGD vs FXASMR144QHF
  • FXASM88BGD vs FXASMR120QD
  • FXASM88BGD vs FXASMR100TQY
  • FXASM88BGD vs FXASMR100TQFA
  • FXASM88BGD vs FXASMR100LQFH
  • FXASM88BGD vs FXASMR100LQFB
  • FXASM88BGD vs FXASMR100LQFA
  • FXASM88BGD vs FXASMR100CBG
  • FXASM88BGD vs FXASMH84BGJ
  • FXASM88BGD vs FXASMH66BGD
  • FXASM88BGD vs FXASMH63FBGT
  • FXASM88BGD vs FXASMH48FGA
  • FXASM88BGD vs FXASMH48BGAD
  • FXASM88BGD vs FXASM9XDIAG
  • FXASM88BGD vs FXASM96SPI
  • FXASM88BGD vs FXASM88SPA
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.