☰
FXASMH63FBGT
FXASMH63FBGT
Active
Description:  Socket Module, 63 Pin BGA; B=13X
Manufacturer:  BPM Microsystems
History Price: $2019.97
In Stock: 27020
FXASMH63FBGT Specification
Specification
Part No
FXASMH63FBGT
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASMH63FBGT PDF Datasheet
FXASMH63FBGT Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMH63FBGT Compare Parts
  • FXASMH63FBGT vs FXASMR100LQFK
  • FXASMH63FBGT vs FXASM100LQFJ
  • FXASMH63FBGT vs FXASMR80QHN
  • FXASMH63FBGT vs FXASMR64QJ
  • FXASMH63FBGT vs FXASMR64QAP
  • FXASMH63FBGT vs FXASMR64QAL
  • FXASMH63FBGT vs FXASMR64LQFE
  • FXASMH63FBGT vs FXASMR64EBGI
  • FXASMH63FBGT vs FXASMR64EBGF
  • FXASMH63FBGT vs FXASMR64BGB
  • FXASMH63FBGT vs FXASMR56TCK
  • FXASMH63FBGT vs FXASMR48TX
  • FXASMH63FBGT vs FXASMR48LQFM
  • FXASMH63FBGT vs FXASMR48FGA
  • FXASMH63FBGT vs FXASMR48CBGC
  • FXASMH63FBGT vs FXASMR44QB
  • FXASMH63FBGT vs FXASMR44MLFE
  • FXASMH63FBGT vs FXASMR42SBC
  • FXASMH63FBGT vs FXASMR40TH
  • FXASMH63FBGT vs FXASMR40CSPA
  • FXASMH63FBGT vs FXASMR32PB
  • FXASMH63FBGT vs FXASMR32MLFR
  • FXASMH63FBGT vs FXASMR176BG
  • FXASMH63FBGT vs FXASMR144QMA
  • FXASMH63FBGT vs FXASMR144QHF
  • FXASMH63FBGT vs FXASMR120QD
  • FXASMH63FBGT vs FXASMR100TQY
  • FXASMH63FBGT vs FXASMR100TQFA
  • FXASMH63FBGT vs FXASMR100LQFH
  • FXASMH63FBGT vs FXASMR100LQFB
  • FXASMH63FBGT vs FXASMR100LQFA
  • FXASMH63FBGT vs FXASMR100CBG
  • FXASMH63FBGT vs FXASMH84BGJ
  • FXASMH63FBGT vs FXASMH66BGD
  • FXASMH63FBGT vs FXASMH48FGA
  • FXASMH63FBGT vs FXASMH48BGAD
  • FXASMH63FBGT vs FXASM9XDIAG
  • FXASMH63FBGT vs FXASM96SPI
  • FXASMH63FBGT vs FXASM88SPA
  • FXASMH63FBGT vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.