☰
FXASMH66BGD
FXASMH66BGD
Active
Description:  Socket Module, 66 Pin BGA; B=12x
Manufacturer:  BPM Microsystems
Datasheet:   FXASMH66BGD Datasheet
History Price: $1594.97
In Stock: 24960
FXASMH66BGD Specification
Specification
Part No
FXASMH66BGD
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASMH66BGD PDF Datasheet
FXASMH66BGD Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMH66BGD Compare Parts
  • FXASMH66BGD vs FXASMR100LQFK
  • FXASMH66BGD vs FXASM100LQFJ
  • FXASMH66BGD vs FXASMR80QHN
  • FXASMH66BGD vs FXASMR64QJ
  • FXASMH66BGD vs FXASMR64QAP
  • FXASMH66BGD vs FXASMR64QAL
  • FXASMH66BGD vs FXASMR64LQFE
  • FXASMH66BGD vs FXASMR64EBGI
  • FXASMH66BGD vs FXASMR64EBGF
  • FXASMH66BGD vs FXASMR64BGB
  • FXASMH66BGD vs FXASMR56TCK
  • FXASMH66BGD vs FXASMR48TX
  • FXASMH66BGD vs FXASMR48LQFM
  • FXASMH66BGD vs FXASMR48FGA
  • FXASMH66BGD vs FXASMR48CBGC
  • FXASMH66BGD vs FXASMR44QB
  • FXASMH66BGD vs FXASMR44MLFE
  • FXASMH66BGD vs FXASMR42SBC
  • FXASMH66BGD vs FXASMR40TH
  • FXASMH66BGD vs FXASMR40CSPA
  • FXASMH66BGD vs FXASMR32PB
  • FXASMH66BGD vs FXASMR32MLFR
  • FXASMH66BGD vs FXASMR176BG
  • FXASMH66BGD vs FXASMR144QMA
  • FXASMH66BGD vs FXASMR144QHF
  • FXASMH66BGD vs FXASMR120QD
  • FXASMH66BGD vs FXASMR100TQY
  • FXASMH66BGD vs FXASMR100TQFA
  • FXASMH66BGD vs FXASMR100LQFH
  • FXASMH66BGD vs FXASMR100LQFB
  • FXASMH66BGD vs FXASMR100LQFA
  • FXASMH66BGD vs FXASMR100CBG
  • FXASMH66BGD vs FXASMH84BGJ
  • FXASMH66BGD vs FXASMH63FBGT
  • FXASMH66BGD vs FXASMH48FGA
  • FXASMH66BGD vs FXASMH48BGAD
  • FXASMH66BGD vs FXASM9XDIAG
  • FXASMH66BGD vs FXASM96SPI
  • FXASMH66BGD vs FXASM88SPA
  • FXASMH66BGD vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.