☰
FXASMR32PB
FXASMR32PB
Active
Description:  Socket Module, 32 Pin PLCC; B=14
Manufacturer:  BPM Microsystems
Datasheet:   FXASMR32PB Datasheet
History Price: $1569.97
In Stock: 28640
FXASMR32PB Specification
Specification
Part No
FXASMR32PB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - PLCC
For Use With/Related Products
BPM Programmers
FXASMR32PB PDF Datasheet
FXASMR32PB Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR32PB Compare Parts
  • FXASMR32PB vs FXASMR100LQFK
  • FXASMR32PB vs FXASM100LQFJ
  • FXASMR32PB vs FXASMR80QHN
  • FXASMR32PB vs FXASMR64QJ
  • FXASMR32PB vs FXASMR64QAP
  • FXASMR32PB vs FXASMR64QAL
  • FXASMR32PB vs FXASMR64LQFE
  • FXASMR32PB vs FXASMR64EBGI
  • FXASMR32PB vs FXASMR64EBGF
  • FXASMR32PB vs FXASMR64BGB
  • FXASMR32PB vs FXASMR56TCK
  • FXASMR32PB vs FXASMR48TX
  • FXASMR32PB vs FXASMR48LQFM
  • FXASMR32PB vs FXASMR48FGA
  • FXASMR32PB vs FXASMR48CBGC
  • FXASMR32PB vs FXASMR44QB
  • FXASMR32PB vs FXASMR44MLFE
  • FXASMR32PB vs FXASMR42SBC
  • FXASMR32PB vs FXASMR40TH
  • FXASMR32PB vs FXASMR40CSPA
  • FXASMR32PB vs FXASMR32MLFR
  • FXASMR32PB vs FXASMR176BG
  • FXASMR32PB vs FXASMR144QMA
  • FXASMR32PB vs FXASMR144QHF
  • FXASMR32PB vs FXASMR120QD
  • FXASMR32PB vs FXASMR100TQY
  • FXASMR32PB vs FXASMR100TQFA
  • FXASMR32PB vs FXASMR100LQFH
  • FXASMR32PB vs FXASMR100LQFB
  • FXASMR32PB vs FXASMR100LQFA
  • FXASMR32PB vs FXASMR100CBG
  • FXASMR32PB vs FXASMH84BGJ
  • FXASMR32PB vs FXASMH66BGD
  • FXASMR32PB vs FXASMH63FBGT
  • FXASMR32PB vs FXASMH48FGA
  • FXASMR32PB vs FXASMH48BGAD
  • FXASMR32PB vs FXASM9XDIAG
  • FXASMR32PB vs FXASM96SPI
  • FXASMR32PB vs FXASM88SPA
  • FXASMR32PB vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.