☰
FXASMR40TH
FXASMR40TH
Active
Description:  FXASMR40TH Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASMR40TH Datasheet
History Price: $1684.97
In Stock: 27120
FXASMR40TH Specification
Specification
Part No
FXASMR40TH
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASMR40TH PDF Datasheet
FXASMR40TH Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR40TH Compare Parts
  • FXASMR40TH vs FXASMR100LQFK
  • FXASMR40TH vs FXASM100LQFJ
  • FXASMR40TH vs FXASMR80QHN
  • FXASMR40TH vs FXASMR64QJ
  • FXASMR40TH vs FXASMR64QAP
  • FXASMR40TH vs FXASMR64QAL
  • FXASMR40TH vs FXASMR64LQFE
  • FXASMR40TH vs FXASMR64EBGI
  • FXASMR40TH vs FXASMR64EBGF
  • FXASMR40TH vs FXASMR64BGB
  • FXASMR40TH vs FXASMR56TCK
  • FXASMR40TH vs FXASMR48TX
  • FXASMR40TH vs FXASMR48LQFM
  • FXASMR40TH vs FXASMR48FGA
  • FXASMR40TH vs FXASMR48CBGC
  • FXASMR40TH vs FXASMR44QB
  • FXASMR40TH vs FXASMR44MLFE
  • FXASMR40TH vs FXASMR42SBC
  • FXASMR40TH vs FXASMR40CSPA
  • FXASMR40TH vs FXASMR32PB
  • FXASMR40TH vs FXASMR32MLFR
  • FXASMR40TH vs FXASMR176BG
  • FXASMR40TH vs FXASMR144QMA
  • FXASMR40TH vs FXASMR144QHF
  • FXASMR40TH vs FXASMR120QD
  • FXASMR40TH vs FXASMR100TQY
  • FXASMR40TH vs FXASMR100TQFA
  • FXASMR40TH vs FXASMR100LQFH
  • FXASMR40TH vs FXASMR100LQFB
  • FXASMR40TH vs FXASMR100LQFA
  • FXASMR40TH vs FXASMR100CBG
  • FXASMR40TH vs FXASMH84BGJ
  • FXASMR40TH vs FXASMH66BGD
  • FXASMR40TH vs FXASMH63FBGT
  • FXASMR40TH vs FXASMH48FGA
  • FXASMR40TH vs FXASMH48BGAD
  • FXASMR40TH vs FXASM9XDIAG
  • FXASMR40TH vs FXASM96SPI
  • FXASMR40TH vs FXASM88SPA
  • FXASMR40TH vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.