☰
FXASMR42SBC
FXASMR42SBC
Active
Description:  FXASMR42SBC Socket Card for BPM
Manufacturer:  BPM Microsystems
Datasheet:   FXASMR42SBC Datasheet
History Price: $1654.97
In Stock: 8000
FXASMR42SBC Specification
Specification
Part No
FXASMR42SBC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - SSOP
For Use With/Related Products
BPM Programmers
FXASMR42SBC PDF Datasheet
FXASMR42SBC Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR42SBC Compare Parts
  • FXASMR42SBC vs FXASMR100LQFK
  • FXASMR42SBC vs FXASM100LQFJ
  • FXASMR42SBC vs FXASMR80QHN
  • FXASMR42SBC vs FXASMR64QJ
  • FXASMR42SBC vs FXASMR64QAP
  • FXASMR42SBC vs FXASMR64QAL
  • FXASMR42SBC vs FXASMR64LQFE
  • FXASMR42SBC vs FXASMR64EBGI
  • FXASMR42SBC vs FXASMR64EBGF
  • FXASMR42SBC vs FXASMR64BGB
  • FXASMR42SBC vs FXASMR56TCK
  • FXASMR42SBC vs FXASMR48TX
  • FXASMR42SBC vs FXASMR48LQFM
  • FXASMR42SBC vs FXASMR48FGA
  • FXASMR42SBC vs FXASMR48CBGC
  • FXASMR42SBC vs FXASMR44QB
  • FXASMR42SBC vs FXASMR44MLFE
  • FXASMR42SBC vs FXASMR40TH
  • FXASMR42SBC vs FXASMR40CSPA
  • FXASMR42SBC vs FXASMR32PB
  • FXASMR42SBC vs FXASMR32MLFR
  • FXASMR42SBC vs FXASMR176BG
  • FXASMR42SBC vs FXASMR144QMA
  • FXASMR42SBC vs FXASMR144QHF
  • FXASMR42SBC vs FXASMR120QD
  • FXASMR42SBC vs FXASMR100TQY
  • FXASMR42SBC vs FXASMR100TQFA
  • FXASMR42SBC vs FXASMR100LQFH
  • FXASMR42SBC vs FXASMR100LQFB
  • FXASMR42SBC vs FXASMR100LQFA
  • FXASMR42SBC vs FXASMR100CBG
  • FXASMR42SBC vs FXASMH84BGJ
  • FXASMR42SBC vs FXASMH66BGD
  • FXASMR42SBC vs FXASMH63FBGT
  • FXASMR42SBC vs FXASMH48FGA
  • FXASMR42SBC vs FXASMH48BGAD
  • FXASMR42SBC vs FXASM9XDIAG
  • FXASMR42SBC vs FXASM96SPI
  • FXASMR42SBC vs FXASM88SPA
  • FXASMR42SBC vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.