☰
FXASMR44MLFE
FXASMR44MLFE
Active
Description:  Socket Module, 44 Pin MLF; B=7x7
Manufacturer:  BPM Microsystems
History Price: $1714.97
In Stock: 1120
FXASMR44MLFE Specification
Specification
Part No
FXASMR44MLFE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FXASMR44MLFE PDF Datasheet
FXASMR44MLFE Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR44MLFE Compare Parts
  • FXASMR44MLFE vs FXASMR100LQFK
  • FXASMR44MLFE vs FXASM100LQFJ
  • FXASMR44MLFE vs FXASMR80QHN
  • FXASMR44MLFE vs FXASMR64QJ
  • FXASMR44MLFE vs FXASMR64QAP
  • FXASMR44MLFE vs FXASMR64QAL
  • FXASMR44MLFE vs FXASMR64LQFE
  • FXASMR44MLFE vs FXASMR64EBGI
  • FXASMR44MLFE vs FXASMR64EBGF
  • FXASMR44MLFE vs FXASMR64BGB
  • FXASMR44MLFE vs FXASMR56TCK
  • FXASMR44MLFE vs FXASMR48TX
  • FXASMR44MLFE vs FXASMR48LQFM
  • FXASMR44MLFE vs FXASMR48FGA
  • FXASMR44MLFE vs FXASMR48CBGC
  • FXASMR44MLFE vs FXASMR44QB
  • FXASMR44MLFE vs FXASMR42SBC
  • FXASMR44MLFE vs FXASMR40TH
  • FXASMR44MLFE vs FXASMR40CSPA
  • FXASMR44MLFE vs FXASMR32PB
  • FXASMR44MLFE vs FXASMR32MLFR
  • FXASMR44MLFE vs FXASMR176BG
  • FXASMR44MLFE vs FXASMR144QMA
  • FXASMR44MLFE vs FXASMR144QHF
  • FXASMR44MLFE vs FXASMR120QD
  • FXASMR44MLFE vs FXASMR100TQY
  • FXASMR44MLFE vs FXASMR100TQFA
  • FXASMR44MLFE vs FXASMR100LQFH
  • FXASMR44MLFE vs FXASMR100LQFB
  • FXASMR44MLFE vs FXASMR100LQFA
  • FXASMR44MLFE vs FXASMR100CBG
  • FXASMR44MLFE vs FXASMH84BGJ
  • FXASMR44MLFE vs FXASMH66BGD
  • FXASMR44MLFE vs FXASMH63FBGT
  • FXASMR44MLFE vs FXASMH48FGA
  • FXASMR44MLFE vs FXASMH48BGAD
  • FXASMR44MLFE vs FXASM9XDIAG
  • FXASMR44MLFE vs FXASM96SPI
  • FXASMR44MLFE vs FXASM88SPA
  • FXASMR44MLFE vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.