☰
FXASMR48TX
FXASMR48TX
Active
Description:  FXASMR48TX Socket Card for BPM P
Manufacturer:  BPM Microsystems
Datasheet:   FXASMR48TX Datasheet
History Price: $1694.97
In Stock: 16720
FXASMR48TX Specification
Specification
Part No
FXASMR48TX
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXASMR48TX PDF Datasheet
FXASMR48TX Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR48TX Compare Parts
  • FXASMR48TX vs FXASMR100LQFK
  • FXASMR48TX vs FXASM100LQFJ
  • FXASMR48TX vs FXASMR80QHN
  • FXASMR48TX vs FXASMR64QJ
  • FXASMR48TX vs FXASMR64QAP
  • FXASMR48TX vs FXASMR64QAL
  • FXASMR48TX vs FXASMR64LQFE
  • FXASMR48TX vs FXASMR64EBGI
  • FXASMR48TX vs FXASMR64EBGF
  • FXASMR48TX vs FXASMR64BGB
  • FXASMR48TX vs FXASMR56TCK
  • FXASMR48TX vs FXASMR48LQFM
  • FXASMR48TX vs FXASMR48FGA
  • FXASMR48TX vs FXASMR48CBGC
  • FXASMR48TX vs FXASMR44QB
  • FXASMR48TX vs FXASMR44MLFE
  • FXASMR48TX vs FXASMR42SBC
  • FXASMR48TX vs FXASMR40TH
  • FXASMR48TX vs FXASMR40CSPA
  • FXASMR48TX vs FXASMR32PB
  • FXASMR48TX vs FXASMR32MLFR
  • FXASMR48TX vs FXASMR176BG
  • FXASMR48TX vs FXASMR144QMA
  • FXASMR48TX vs FXASMR144QHF
  • FXASMR48TX vs FXASMR120QD
  • FXASMR48TX vs FXASMR100TQY
  • FXASMR48TX vs FXASMR100TQFA
  • FXASMR48TX vs FXASMR100LQFH
  • FXASMR48TX vs FXASMR100LQFB
  • FXASMR48TX vs FXASMR100LQFA
  • FXASMR48TX vs FXASMR100CBG
  • FXASMR48TX vs FXASMH84BGJ
  • FXASMR48TX vs FXASMH66BGD
  • FXASMR48TX vs FXASMH63FBGT
  • FXASMR48TX vs FXASMH48FGA
  • FXASMR48TX vs FXASMH48BGAD
  • FXASMR48TX vs FXASM9XDIAG
  • FXASMR48TX vs FXASM96SPI
  • FXASMR48TX vs FXASM88SPA
  • FXASMR48TX vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.