☰
FXASMR64EBGF
FXASMR64EBGF
Active
Description:  FXASMR64EBGF Socket Card for BPM
Manufacturer:  BPM Microsystems
History Price: $1789.97
In Stock: 46080
FXASMR64EBGF Specification
Specification
Part No
FXASMR64EBGF
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXASMR64EBGF PDF Datasheet
FXASMR64EBGF Related Parts
FXASM100LQFJ
FXASM100LQFJ
BPM Microsystems
FXASM100LQFJ Socket Card for BPM
FXASMR100LQFK
FXASMR100LQFK
BPM Microsystems
FXASMR100LQFK Socket Card for BP
FXASMRH48FBE
FXASMRH48FBE
BPM Microsystems
Socket Module, 48 Pin BGA; B=10x
FXASM100BGF
FXASM100BGF
BPM Microsystems
FXASM100BGF Socket Card for BPM
FXASM100LQFA
FXASM100LQFA
BPM Microsystems
FXASM100LQFA Socket Card for BPM
FXASM100TFBGA
FXASM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9x
FXASM105BGB
FXASM105BGB
BPM Microsystems
FXASM105BGB Socket Card for BPM
FXASM115BGB
FXASM115BGB
BPM Microsystems
FXASM115BGB Socket Card for BPM
FXASM115BGC
FXASM115BGC
BPM Microsystems
FXASM115BGC Socket Card for BPM
FXASM115BGD
FXASM115BGD
BPM Microsystems
FXASM115BGD Socket Card for BPM
FXASM121BGA
FXASM121BGA
BPM Microsystems
FXASM121BGA Socket Card for BPM
FXASM144LFBG
FXASM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXASMR64EBGF Compare Parts
  • FXASMR64EBGF vs FXASMR100LQFK
  • FXASMR64EBGF vs FXASM100LQFJ
  • FXASMR64EBGF vs FXASMR80QHN
  • FXASMR64EBGF vs FXASMR64QJ
  • FXASMR64EBGF vs FXASMR64QAP
  • FXASMR64EBGF vs FXASMR64QAL
  • FXASMR64EBGF vs FXASMR64LQFE
  • FXASMR64EBGF vs FXASMR64EBGI
  • FXASMR64EBGF vs FXASMR64BGB
  • FXASMR64EBGF vs FXASMR56TCK
  • FXASMR64EBGF vs FXASMR48TX
  • FXASMR64EBGF vs FXASMR48LQFM
  • FXASMR64EBGF vs FXASMR48FGA
  • FXASMR64EBGF vs FXASMR48CBGC
  • FXASMR64EBGF vs FXASMR44QB
  • FXASMR64EBGF vs FXASMR44MLFE
  • FXASMR64EBGF vs FXASMR42SBC
  • FXASMR64EBGF vs FXASMR40TH
  • FXASMR64EBGF vs FXASMR40CSPA
  • FXASMR64EBGF vs FXASMR32PB
  • FXASMR64EBGF vs FXASMR32MLFR
  • FXASMR64EBGF vs FXASMR176BG
  • FXASMR64EBGF vs FXASMR144QMA
  • FXASMR64EBGF vs FXASMR144QHF
  • FXASMR64EBGF vs FXASMR120QD
  • FXASMR64EBGF vs FXASMR100TQY
  • FXASMR64EBGF vs FXASMR100TQFA
  • FXASMR64EBGF vs FXASMR100LQFH
  • FXASMR64EBGF vs FXASMR100LQFB
  • FXASMR64EBGF vs FXASMR100LQFA
  • FXASMR64EBGF vs FXASMR100CBG
  • FXASMR64EBGF vs FXASMH84BGJ
  • FXASMR64EBGF vs FXASMH66BGD
  • FXASMR64EBGF vs FXASMH63FBGT
  • FXASMR64EBGF vs FXASMH48FGA
  • FXASMR64EBGF vs FXASMH48BGAD
  • FXASMR64EBGF vs FXASM9XDIAG
  • FXASMR64EBGF vs FXASM96SPI
  • FXASMR64EBGF vs FXASM88SPA
  • FXASMR64EBGF vs FXASM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.