Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM026
PIM026
Obsolete
Expansion Boards, Daughter Cards
Description:
FLOTILLA RAINBOW RGB LED STRIP
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM026 Datasheet
History Price: Obsolete
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM026 Specification
Specification
Part No
PIM026
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Flotilla
Platform
Opto
Type
LED Board
Function
SN3218
Utilized IC / Part
Board(s)
PIM026 PDF Datasheet
PIM026 Datasheet
Click and Download: PIM026 Datasheet
PIM026 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM037
Pimoroni Ltd
FLOTILLA SLIDER W/ LEDS
PIM026 Compare Parts
PIM026 vs PIM635
PIM026 vs PIM634
PIM026 vs PIM622
PIM026 vs PIM589
PIM026 vs PIM588
PIM026 vs PIM586
PIM026 vs PIM580
PIM026 vs PIM579
PIM026 vs PIM570
PIM026 vs PIM557
PIM026 vs PIM556
PIM026 vs PIM555
PIM026 vs PIM554
PIM026 vs PIM553
PIM026 vs PIM551
PIM026 vs PIM550
PIM026 vs PIM549
PIM026 vs PIM548
PIM026 vs PIM547
PIM026 vs PIM546
PIM026 vs PIM545
PIM026 vs PIM544
PIM026 vs PIM543
PIM026 vs PIM542
PIM026 vs PIM541
PIM026 vs PIM537
PIM026 vs PIM536
PIM026 vs PIM534
PIM026 vs PIM527
PIM026 vs PIM526
PIM026 vs PIM525
PIM026 vs PIM524
PIM026 vs PIM523
PIM026 vs PIM522
PIM026 vs PIM517
PIM026 vs PIM511
PIM026 vs PIM502
PIM026 vs PIM498
PIM026 vs PIM491
PIM026 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!