Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM035
PIM035
Obsolete
Expansion Boards, Daughter Cards
Description:
FLOTILLA DIAL W/ LEDS
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM035 Datasheet
History Price: Obsolete
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM035 Specification
Specification
Part No
PIM035
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Flotilla
Platform
Human Interface
Type
Rotary Potentiometer
Function
-
Utilized IC / Part
Board(s)
PIM035 PDF Datasheet
PIM035 Datasheet
Click and Download: PIM035 Datasheet
PIM035 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM037
Pimoroni Ltd
FLOTILLA SLIDER W/ LEDS
PIM035 Compare Parts
PIM035 vs PIM635
PIM035 vs PIM634
PIM035 vs PIM622
PIM035 vs PIM589
PIM035 vs PIM588
PIM035 vs PIM586
PIM035 vs PIM580
PIM035 vs PIM579
PIM035 vs PIM570
PIM035 vs PIM557
PIM035 vs PIM556
PIM035 vs PIM555
PIM035 vs PIM554
PIM035 vs PIM553
PIM035 vs PIM551
PIM035 vs PIM550
PIM035 vs PIM549
PIM035 vs PIM548
PIM035 vs PIM547
PIM035 vs PIM546
PIM035 vs PIM545
PIM035 vs PIM544
PIM035 vs PIM543
PIM035 vs PIM542
PIM035 vs PIM541
PIM035 vs PIM537
PIM035 vs PIM536
PIM035 vs PIM534
PIM035 vs PIM527
PIM035 vs PIM526
PIM035 vs PIM525
PIM035 vs PIM524
PIM035 vs PIM523
PIM035 vs PIM522
PIM035 vs PIM517
PIM035 vs PIM511
PIM035 vs PIM502
PIM035 vs PIM498
PIM035 vs PIM491
PIM035 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!