Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM027
PIM027
Obsolete
Expansion Boards, Daughter Cards
Description:
FLOTILLA MOTION ACCELEROMETER
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM027 Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM027 Specification
Specification
Part No
PIM027
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Flotilla
Platform
Sensor
Type
Accelerometer, Magnetometer
Function
LSM303D
Utilized IC / Part
Board(s)
PIM027 PDF Datasheet
PIM027 Datasheet
Click and Download: PIM027 Datasheet
PIM027 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM037
Pimoroni Ltd
FLOTILLA SLIDER W/ LEDS
PIM027 Compare Parts
PIM027 vs PIM635
PIM027 vs PIM634
PIM027 vs PIM622
PIM027 vs PIM589
PIM027 vs PIM588
PIM027 vs PIM586
PIM027 vs PIM580
PIM027 vs PIM579
PIM027 vs PIM570
PIM027 vs PIM557
PIM027 vs PIM556
PIM027 vs PIM555
PIM027 vs PIM554
PIM027 vs PIM553
PIM027 vs PIM551
PIM027 vs PIM550
PIM027 vs PIM549
PIM027 vs PIM548
PIM027 vs PIM547
PIM027 vs PIM546
PIM027 vs PIM545
PIM027 vs PIM544
PIM027 vs PIM543
PIM027 vs PIM542
PIM027 vs PIM541
PIM027 vs PIM537
PIM027 vs PIM536
PIM027 vs PIM534
PIM027 vs PIM527
PIM027 vs PIM526
PIM027 vs PIM525
PIM027 vs PIM524
PIM027 vs PIM523
PIM027 vs PIM522
PIM027 vs PIM517
PIM027 vs PIM511
PIM027 vs PIM502
PIM027 vs PIM498
PIM027 vs PIM491
PIM027 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!