Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM033
PIM033
Obsolete
Expansion Boards, Daughter Cards
Description:
FLOTILLA AMBIENT LIGHT SENSOR
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM033 Datasheet
History Price: Obsolete
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM033 Specification
Specification
Part No
PIM033
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Flotilla
Platform
Sensor
Type
Light
Function
TSL2581
Utilized IC / Part
Board(s)
PIM033 PDF Datasheet
PIM033 Datasheet
Click and Download: PIM033 Datasheet
PIM033 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM037
Pimoroni Ltd
FLOTILLA SLIDER W/ LEDS
PIM033 Compare Parts
PIM033 vs PIM635
PIM033 vs PIM634
PIM033 vs PIM622
PIM033 vs PIM589
PIM033 vs PIM588
PIM033 vs PIM586
PIM033 vs PIM580
PIM033 vs PIM579
PIM033 vs PIM570
PIM033 vs PIM557
PIM033 vs PIM556
PIM033 vs PIM555
PIM033 vs PIM554
PIM033 vs PIM553
PIM033 vs PIM551
PIM033 vs PIM550
PIM033 vs PIM549
PIM033 vs PIM548
PIM033 vs PIM547
PIM033 vs PIM546
PIM033 vs PIM545
PIM033 vs PIM544
PIM033 vs PIM543
PIM033 vs PIM542
PIM033 vs PIM541
PIM033 vs PIM537
PIM033 vs PIM536
PIM033 vs PIM534
PIM033 vs PIM527
PIM033 vs PIM526
PIM033 vs PIM525
PIM033 vs PIM524
PIM033 vs PIM523
PIM033 vs PIM522
PIM033 vs PIM517
PIM033 vs PIM511
PIM033 vs PIM502
PIM033 vs PIM498
PIM033 vs PIM491
PIM033 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!