Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM028
PIM028
Obsolete
Expansion Boards, Daughter Cards
Description:
FLOTILLA TOUCH 4 CAPACITIVE
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM028 Datasheet
History Price: Obsolete
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM028 Specification
Specification
Part No
PIM028
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Flotilla
Platform
Sensor
Type
Touch
Function
CAP1166
Utilized IC / Part
Board(s)
PIM028 PDF Datasheet
PIM028 Datasheet
Click and Download: PIM028 Datasheet
PIM028 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM037
Pimoroni Ltd
FLOTILLA SLIDER W/ LEDS
PIM028 Compare Parts
PIM028 vs PIM635
PIM028 vs PIM634
PIM028 vs PIM622
PIM028 vs PIM589
PIM028 vs PIM588
PIM028 vs PIM586
PIM028 vs PIM580
PIM028 vs PIM579
PIM028 vs PIM570
PIM028 vs PIM557
PIM028 vs PIM556
PIM028 vs PIM555
PIM028 vs PIM554
PIM028 vs PIM553
PIM028 vs PIM551
PIM028 vs PIM550
PIM028 vs PIM549
PIM028 vs PIM548
PIM028 vs PIM547
PIM028 vs PIM546
PIM028 vs PIM545
PIM028 vs PIM544
PIM028 vs PIM543
PIM028 vs PIM542
PIM028 vs PIM541
PIM028 vs PIM537
PIM028 vs PIM536
PIM028 vs PIM534
PIM028 vs PIM527
PIM028 vs PIM526
PIM028 vs PIM525
PIM028 vs PIM524
PIM028 vs PIM523
PIM028 vs PIM522
PIM028 vs PIM517
PIM028 vs PIM511
PIM028 vs PIM502
PIM028 vs PIM498
PIM028 vs PIM491
PIM028 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!