1N5307UR-1
1N5307UR-1
Active
Description:  CURRENT REGULATOR DIODE
Manufacturer:  Microchip Technology
Datasheet:   1N5307UR-1 Datasheet
History Price: $20.98500
In Stock: 23200
1N5307UR-1 Specification
Specification
Part No
1N5307UR-1
Category
Current Regulation - Diodes, Transistors
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
100V
Regulator Current (Max)
2.64mA
Voltage - Limiting (Max)
2V
Power - Max
500mW
Applications
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-213AB, MELF (Glass)
Supplier Device Package
DO-213AB (MELF, LL41)
1N5307UR-1 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5307UR-1 Compare Parts
  • 1N5307UR-1 vs 1N5314UR-1
  • 1N5307UR-1 vs 1N5314/TR
  • 1N5307UR-1 vs 1N5314
  • 1N5307UR-1 vs 1N5314
  • 1N5307UR-1 vs 1N5313UR-1
  • 1N5307UR-1 vs 1N5313-1E3/TR
  • 1N5307UR-1 vs 1N5313-1E3
  • 1N5307UR-1 vs 1N5313-1/TR
  • 1N5307UR-1 vs 1N5313
  • 1N5307UR-1 vs 1N5312UR-1E3
  • 1N5307UR-1 vs 1N5312UR-1/TR
  • 1N5307UR-1 vs 1N5312UR-1
  • 1N5307UR-1 vs 1N5312
  • 1N5307UR-1 vs 1N5311UR-1/TR
  • 1N5307UR-1 vs 1N5311UR-1
  • 1N5307UR-1 vs 1N5311
  • 1N5307UR-1 vs 1N5310UR-1/TR
  • 1N5307UR-1 vs 1N5310UR-1
  • 1N5307UR-1 vs 1N5310
  • 1N5307UR-1 vs 1N5309UR-1/TR
  • 1N5307UR-1 vs 1N5309UR-1
  • 1N5307UR-1 vs 1N5309/TR
  • 1N5307UR-1 vs 1N5309-1E3/TR
  • 1N5307UR-1 vs 1N5309-1E3
  • 1N5307UR-1 vs 1N5309
  • 1N5307UR-1 vs 1N5308UR-1/TR
  • 1N5307UR-1 vs 1N5308UR-1
  • 1N5307UR-1 vs 1N5308
  • 1N5307UR-1 vs 1N5307UR-1/TR
  • 1N5307UR-1 vs 1N5307/TR
  • 1N5307UR-1 vs 1N5307
  • 1N5307UR-1 vs 1N5306UR-1
  • 1N5307UR-1 vs 1N5306E3/TR
  • 1N5307UR-1 vs 1N5306
  • 1N5307UR-1 vs 1N5305UR-1/TR
  • 1N5307UR-1 vs 1N5305UR-1
  • 1N5307UR-1 vs 1N5305
  • 1N5307UR-1 vs 1N5304UR-1/TR
  • 1N5307UR-1 vs 1N5304UR-1
  • 1N5307UR-1 vs 1N5304
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description