20FR20
20FR20
Active
Description:  DIODE GEN PURP REV 200V 20A DO4
Manufacturer:  Solid State
Datasheet:   20FR20 Datasheet
History Price: $1.86700
In Stock: 35600
20FR20 Specification
Specification
Part No
20FR20
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
20FR20 Related Parts
20F05
20F05
Solid State
DIODE GEN PURP 50V 20A DO4
20F10
20F10
Solid State
DIODE GEN PURP 100V 20A DO4
20F100
20F100
Solid State
DIODE GEN PURP 1KV 20A DO4
20F120
20F120
Solid State
DIODE GEN PURP 1.2KV 20A DO4
20F140
20F140
Solid State
DIODE GEN PURP 1.4KV 20A DO4
20F160
20F160
Solid State
DIODE GEN PURP 1.6KV 20A DO4
20F180
20F180
Solid State
DIODE GEN PURP 1.8KV 20A DO4
20F20
20F20
Solid State
DIODE GEN PURP 200V 20A DO4
20F30
20F30
Solid State
DIODE GEN PURP 300V 20A DO4
20F40
20F40
Solid State
DIODE GEN PURP 400V 20A DO4
20F50
20F50
Solid State
DIODE GEN PURP 500V 20A DO4
20F60
20F60
Solid State
DIODE GEN PURP 600V 20A DO4
20FR20 Compare Parts
  • 20FR20 vs 20FR60
  • 20FR20 vs 20FR50
  • 20FR20 vs 20FR40
  • 20FR20 vs 20FR30
  • 20FR20 vs 20FR180
  • 20FR20 vs 20FR160
  • 20FR20 vs 20FR150
  • 20FR20 vs 20FR140
  • 20FR20 vs 20FR120
  • 20FR20 vs 20FR100
  • 20FR20 vs 20FR10
  • 20FR20 vs 20F80
  • 20FR20 vs 20F60
  • 20FR20 vs 20F50
  • 20FR20 vs 20F40
  • 20FR20 vs 20F30
  • 20FR20 vs 20F20
  • 20FR20 vs 20F180
  • 20FR20 vs 20F160
  • 20FR20 vs 20F140
  • 20FR20 vs 20F120
  • 20FR20 vs 20F100
  • 20FR20 vs 20F10
  • 20FR20 vs 20F05
  • 20FR20 vs 20FQ045
  • 20FR20 vs 20FQ040
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller