☰
20F100
20F100
Active
Description:  DIODE GEN PURP 1KV 20A DO4
Manufacturer:  Solid State
Datasheet:   20F100 Datasheet
History Price: $1.86700
In Stock: 8420
20F100 Specification
Specification
Part No
20F100
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
20F100 Related Parts
20F05
20F05
Solid State
DIODE GEN PURP 50V 20A DO4
20F10
20F10
Solid State
DIODE GEN PURP 100V 20A DO4
20F120
20F120
Solid State
DIODE GEN PURP 1.2KV 20A DO4
20F140
20F140
Solid State
DIODE GEN PURP 1.4KV 20A DO4
20F160
20F160
Solid State
DIODE GEN PURP 1.6KV 20A DO4
20F180
20F180
Solid State
DIODE GEN PURP 1.8KV 20A DO4
20F20
20F20
Solid State
DIODE GEN PURP 200V 20A DO4
20F30
20F30
Solid State
DIODE GEN PURP 300V 20A DO4
20F40
20F40
Solid State
DIODE GEN PURP 400V 20A DO4
20F50
20F50
Solid State
DIODE GEN PURP 500V 20A DO4
20F60
20F60
Solid State
DIODE GEN PURP 600V 20A DO4
20F80
20F80
Solid State
DIODE GEN PURP 800V 20A DO4
20F100 Description
The Solid State 20F100 is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high voltage and high current loads without the mechanical wear and tear associated with traditional electromechanical relays. The 20F100 is particularly noted for its reliability, fast switching capabilities, and ability to handle significant electrical loads, making it suitable for a wide range of applications, including automation, heating control, and motor control.

## Overview

The Solid State 20F100 is designed to provide efficient and reliable switching of electrical loads. It utilizes semiconductor devices to perform the switching function, which allows for faster operation and longer life compared to traditional relays. The relay is typically housed in a compact package, making it easy to integrate into various systems.

## Key Specifications

1. Load Voltage: The 20F100 can handle load voltages up to 1000V, making it suitable for high-voltage applications.
2. Load Current: It is rated for a maximum load current of 20A, allowing it to control substantial electrical loads.
3. Control Voltage: The input control voltage typically ranges from 3V to 32V DC, providing flexibility in control signal requirements.
4. Isolation Voltage: The relay offers high isolation voltage, typically around 4000V, ensuring safety and preventing electrical interference between the control and load sides.
5. Switching Type: The 20F100 is a zero-crossing relay, which means it switches on and off at the zero-crossing point of the AC waveform. This feature helps to reduce electrical noise and inrush currents, enhancing the longevity of the connected load.
6. Operating Temperature Range: The relay is designed to operate in a wide temperature range, typically from -30°C to +85°C, making it suitable for various environmental conditions.
7. Response Time: The switching response time is typically in the range of microseconds, allowing for fast control of the connected load.
8. Package Type: The relay is usually available in a compact package, such as a DIN rail mount or panel mount configuration, facilitating easy installation.

## Applications

The Solid State 20F100 is suitable for a variety of applications, including:

- Industrial Automation: Used in automated systems for controlling motors, heaters, and other heavy machinery.
- Heating Control: Ideal for applications such as temperature control in ovens, furnaces, and HVAC systems.
- Lighting Control: Can be used in lighting systems for dimming and switching high-power lights.
- Process Control: Employed in various process control applications where reliable switching of electrical loads is required.

## Advantages

- Long Lifespan: The absence of moving parts in solid-state relays results in a longer operational life compared to electromechanical relays.
- Fast Switching: The rapid response time allows for precise control of electrical loads, making it suitable for applications requiring quick on/off cycles.
- Reduced Electrical Noise: The zero-crossing switching feature minimizes electrical noise and reduces stress on the connected load.
- Compact Design: The small form factor allows for easy integration into existing systems without requiring significant space.

## Conclusion

The Solid State 20F100 is a robust and efficient solid-state relay that provides reliable performance in a wide range of applications. Its ability to handle high voltages and currents, combined with fast switching capabilities and a compact design, makes it an excellent choice for industrial automation, heating control, and other demanding applications. As industries continue to move towards more reliable and efficient control systems, the 20F100 solid-state relay stands out as a valuable component in modern electrical and electronic systems. Its durability and performance characteristics ensure that it can meet the challenges of various applications, making it a preferred choice for engineers and designers.
20F100 Compare Parts
  • 20F100 vs 20FR60
  • 20F100 vs 20FR50
  • 20F100 vs 20FR40
  • 20F100 vs 20FR30
  • 20F100 vs 20FR20
  • 20F100 vs 20FR180
  • 20F100 vs 20FR160
  • 20F100 vs 20FR150
  • 20F100 vs 20FR140
  • 20F100 vs 20FR120
  • 20F100 vs 20FR100
  • 20F100 vs 20FR10
  • 20F100 vs 20F80
  • 20F100 vs 20F60
  • 20F100 vs 20F50
  • 20F100 vs 20F40
  • 20F100 vs 20F30
  • 20F100 vs 20F20
  • 20F100 vs 20F180
  • 20F100 vs 20F160
  • 20F100 vs 20F140
  • 20F100 vs 20F120
  • 20F100 vs 20F10
  • 20F100 vs 20F05
  • 20F100 vs 20FQ045
  • 20F100 vs 20FQ040
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.