☰
20F30
20F30
Active
Description:  DIODE GEN PURP 300V 20A DO4
Manufacturer:  Solid State
Datasheet:   20F30 Datasheet
History Price: $1.86700
In Stock: 10600
20F30 Specification
Specification
Part No
20F30
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
300 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 300 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
20F30 Related Parts
20F05
20F05
Solid State
DIODE GEN PURP 50V 20A DO4
20F10
20F10
Solid State
DIODE GEN PURP 100V 20A DO4
20F100
20F100
Solid State
DIODE GEN PURP 1KV 20A DO4
20F120
20F120
Solid State
DIODE GEN PURP 1.2KV 20A DO4
20F140
20F140
Solid State
DIODE GEN PURP 1.4KV 20A DO4
20F160
20F160
Solid State
DIODE GEN PURP 1.6KV 20A DO4
20F180
20F180
Solid State
DIODE GEN PURP 1.8KV 20A DO4
20F20
20F20
Solid State
DIODE GEN PURP 200V 20A DO4
20F40
20F40
Solid State
DIODE GEN PURP 400V 20A DO4
20F50
20F50
Solid State
DIODE GEN PURP 500V 20A DO4
20F60
20F60
Solid State
DIODE GEN PURP 600V 20A DO4
20F80
20F80
Solid State
DIODE GEN PURP 800V 20A DO4
20F30 Description
The Solid State 20F30 is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high voltage and high current loads with low voltage control signals, providing advantages such as faster switching speeds, longer operational life, and reduced electromagnetic interference compared to traditional electromechanical relays.

## Key Features:

1. High Voltage and Current Ratings: The Solid State 20F30 is capable of handling significant voltage and current levels, making it suitable for a wide range of applications, including motor control, heating elements, and lighting systems.

2. Optically Isolated Control: The relay features optical isolation between the control and load circuits, which enhances safety and protects sensitive control components from high voltages.

3. Fast Switching Speed: Solid-state relays like the 20F30 can switch on and off much faster than mechanical relays, allowing for precise control of loads and reducing wear and tear on the components.

4. Durability and Longevity: With no moving parts, the Solid State 20F30 offers a longer operational life and higher reliability compared to traditional relays, making it ideal for applications requiring frequent switching.

5. Low Control Power: The relay requires minimal control power, which makes it energy-efficient and suitable for battery-operated devices.

6. Wide Operating Temperature Range: The 20F30 is designed to operate effectively in a broad temperature range, ensuring reliable performance in various environmental conditions.

7. Compact Design: The relay is available in a compact package, allowing for easy integration into existing systems and saving valuable space in control panels.

## Specifications:

- Load Voltage Rating: Up to 30V AC or DC
- Load Current Rating: Up to 20A
- Control Voltage: Typically 3-32V DC for the control input
- Isolation Voltage: 2500V RMS between input and output
- Switching Type: Zero-crossing or random turn-on options available
- On-State Voltage Drop: Typically around 1.5V at rated current
- Turn-On Time: Typically less than 1 ms
- Turn-Off Time: Typically less than 1 ms
- Operating Temperature Range: -30°C to +80°C
- Package Type: Available in various package styles, including panel mount and PCB mount configurations

## Applications:

The Solid State 20F30 is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems for machinery, conveyors, and robotic systems.
- Heating Control: Ideal for controlling electric heaters, ovens, and temperature control systems.
- Lighting Control: Employed in stage lighting, architectural lighting, and other lighting control applications.
- Motor Control: Used in applications requiring precise control of AC or DC motors.
- HVAC Systems: Suitable for controlling fans, pumps, and other HVAC equipment.

## Conclusion:

The Solid State 20F30 is a versatile and reliable solid-state relay that offers high performance and durability for a wide range of applications. Its ability to handle high voltage and current loads, combined with fast switching speeds and optical isolation, makes it an excellent choice for industrial and commercial control systems. With its compact design and low control power requirements, the 20F30 is well-suited for modern automation and control applications, providing enhanced efficiency and reliability.
20F30 Compare Parts
  • 20F30 vs 20FR60
  • 20F30 vs 20FR50
  • 20F30 vs 20FR40
  • 20F30 vs 20FR30
  • 20F30 vs 20FR20
  • 20F30 vs 20FR180
  • 20F30 vs 20FR160
  • 20F30 vs 20FR150
  • 20F30 vs 20FR140
  • 20F30 vs 20FR120
  • 20F30 vs 20FR100
  • 20F30 vs 20FR10
  • 20F30 vs 20F80
  • 20F30 vs 20F60
  • 20F30 vs 20F50
  • 20F30 vs 20F40
  • 20F30 vs 20F20
  • 20F30 vs 20F180
  • 20F30 vs 20F160
  • 20F30 vs 20F140
  • 20F30 vs 20F120
  • 20F30 vs 20F100
  • 20F30 vs 20F10
  • 20F30 vs 20F05
  • 20F30 vs 20FQ045
  • 20F30 vs 20FQ040
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.