☰
20F50
20F50
Active
Description:  DIODE GEN PURP 500V 20A DO4
Manufacturer:  Solid State
Datasheet:   20F50 Datasheet
History Price: $1.86700
In Stock: 33880
20F50 Specification
Specification
Part No
20F50
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
500 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 500 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
20F50 Related Parts
20F05
20F05
Solid State
DIODE GEN PURP 50V 20A DO4
20F10
20F10
Solid State
DIODE GEN PURP 100V 20A DO4
20F100
20F100
Solid State
DIODE GEN PURP 1KV 20A DO4
20F120
20F120
Solid State
DIODE GEN PURP 1.2KV 20A DO4
20F140
20F140
Solid State
DIODE GEN PURP 1.4KV 20A DO4
20F160
20F160
Solid State
DIODE GEN PURP 1.6KV 20A DO4
20F180
20F180
Solid State
DIODE GEN PURP 1.8KV 20A DO4
20F20
20F20
Solid State
DIODE GEN PURP 200V 20A DO4
20F30
20F30
Solid State
DIODE GEN PURP 300V 20A DO4
20F40
20F40
Solid State
DIODE GEN PURP 400V 20A DO4
20F60
20F60
Solid State
DIODE GEN PURP 600V 20A DO4
20F80
20F80
Solid State
DIODE GEN PURP 800V 20A DO4
20F50 Compare Parts
  • 20F50 vs 20FR60
  • 20F50 vs 20FR50
  • 20F50 vs 20FR40
  • 20F50 vs 20FR30
  • 20F50 vs 20FR20
  • 20F50 vs 20FR180
  • 20F50 vs 20FR160
  • 20F50 vs 20FR150
  • 20F50 vs 20FR140
  • 20F50 vs 20FR120
  • 20F50 vs 20FR100
  • 20F50 vs 20FR10
  • 20F50 vs 20F80
  • 20F50 vs 20F60
  • 20F50 vs 20F40
  • 20F50 vs 20F30
  • 20F50 vs 20F20
  • 20F50 vs 20F180
  • 20F50 vs 20F160
  • 20F50 vs 20F140
  • 20F50 vs 20F120
  • 20F50 vs 20F100
  • 20F50 vs 20F10
  • 20F50 vs 20F05
  • 20F50 vs 20FQ045
  • 20F50 vs 20FQ040
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.