☰
20F20
20F20
Active
Description:  DIODE GEN PURP 200V 20A DO4
Manufacturer:  Solid State
Datasheet:   20F20 Datasheet
History Price: $1.86700
In Stock: 48960
20F20 Specification
Specification
Part No
20F20
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
20F20 Related Parts
20F05
20F05
Solid State
DIODE GEN PURP 50V 20A DO4
20F10
20F10
Solid State
DIODE GEN PURP 100V 20A DO4
20F100
20F100
Solid State
DIODE GEN PURP 1KV 20A DO4
20F120
20F120
Solid State
DIODE GEN PURP 1.2KV 20A DO4
20F140
20F140
Solid State
DIODE GEN PURP 1.4KV 20A DO4
20F160
20F160
Solid State
DIODE GEN PURP 1.6KV 20A DO4
20F180
20F180
Solid State
DIODE GEN PURP 1.8KV 20A DO4
20F30
20F30
Solid State
DIODE GEN PURP 300V 20A DO4
20F40
20F40
Solid State
DIODE GEN PURP 400V 20A DO4
20F50
20F50
Solid State
DIODE GEN PURP 500V 20A DO4
20F60
20F60
Solid State
DIODE GEN PURP 600V 20A DO4
20F80
20F80
Solid State
DIODE GEN PURP 800V 20A DO4
20F20 Description
The Solid State 20F20 is a high-performance, solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high voltage and high current loads with low input signals, providing advantages such as faster switching speeds, longer life, and reduced electromagnetic interference compared to traditional electromechanical relays. Below is a detailed overview of the specifications, features, and applications of the Solid State 20F20.

## Overview

The Solid State 20F20 is designed to handle significant electrical loads while providing reliable and efficient operation. It is particularly suitable for applications in automation, heating control, motor control, and other environments where precise control of electrical power is required.

## Specifications

1. Load Voltage:
- The Solid State 20F20 can handle load voltages ranging from 24V to 280V AC. This wide voltage range makes it versatile for various applications across different industries.

2. Load Current:
- The relay is rated for a maximum load current of 20A. This capability allows it to control substantial electrical loads, making it suitable for industrial machinery and equipment.

3. Control Voltage:
- The input control voltage for the Solid State 20F20 typically ranges from 3V to 32V DC. This flexibility allows it to be easily integrated into various control systems.

4. Isolation Voltage:
- The relay provides an isolation voltage of up to 2500V RMS. This high level of isolation ensures safety and protects sensitive control circuits from high voltage spikes.

5. Switching Time:
- The Solid State 20F20 features a fast switching time, typically in the range of microseconds. This rapid response time is beneficial for applications requiring precise timing and control.

6. Turn-On and Turn-Off Times:
- The turn-on time is generally less than 10 milliseconds, while the turn-off time is also around 10 milliseconds. These quick response times enhance the relay%27s performance in dynamic applications.

7. Operating Temperature Range:
- The operating temperature range for the Solid State 20F20 is typically from -30°C to +80°C. This wide temperature range allows for reliable operation in various environmental conditions.

8. Mounting Type:
- The relay is designed for panel mounting, making it easy to integrate into existing control panels or systems. It often comes with standard mounting holes for convenient installation.

9. LED Indicator:
- Many models of the Solid State 20F20 include an LED indicator that provides visual feedback on the relay%27s status, indicating whether the relay is in the on or off state.

10. Heat Dissipation:
- The relay is designed with heat dissipation features to manage thermal performance effectively. Proper heat sinking may be required in high-load applications to ensure reliable operation.

## Applications

The Solid State 20F20 is suitable for a wide range of applications, including:

- Industrial Automation: Used in automated systems to control motors, conveyors, and other machinery.
- Heating Control: Ideal for controlling electric heaters, ovens, and other heating elements where precise temperature control is necessary.
- Lighting Control: Can be used in lighting systems to control high-power lighting loads, including stage lighting and architectural lighting.
- Process Control: Employed in various process control applications where reliable switching of high-power loads is required.
- HVAC Systems: Utilized in heating, ventilation, and air conditioning systems to control fans, compressors, and other high-power components.

## Conclusion

The Solid State 20F20 is a robust and reliable solid-state relay that offers excellent performance for controlling high voltage and high current loads. With its wide load voltage and current ratings, fast switching times, and high isolation voltage, it is well-suited for a variety of industrial and commercial applications. Its ability to operate in a broad temperature range and its ease of integration into existing systems make it a popular choice for engineers and designers looking for efficient and reliable power control solutions. Overall, the Solid State 20F20 is an excellent option for applications requiring precise and dependable electrical control.
20F20 Compare Parts
  • 20F20 vs 20FR60
  • 20F20 vs 20FR50
  • 20F20 vs 20FR40
  • 20F20 vs 20FR30
  • 20F20 vs 20FR20
  • 20F20 vs 20FR180
  • 20F20 vs 20FR160
  • 20F20 vs 20FR150
  • 20F20 vs 20FR140
  • 20F20 vs 20FR120
  • 20F20 vs 20FR100
  • 20F20 vs 20FR10
  • 20F20 vs 20F80
  • 20F20 vs 20F60
  • 20F20 vs 20F50
  • 20F20 vs 20F40
  • 20F20 vs 20F30
  • 20F20 vs 20F180
  • 20F20 vs 20F160
  • 20F20 vs 20F140
  • 20F20 vs 20F120
  • 20F20 vs 20F100
  • 20F20 vs 20F10
  • 20F20 vs 20F05
  • 20F20 vs 20FQ045
  • 20F20 vs 20FQ040
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.