☰
20F60
20F60
Active
Description:  DIODE GEN PURP 600V 20A DO4
Manufacturer:  Solid State
Datasheet:   20F60 Datasheet
History Price: $1.86700
In Stock: 45520
20F60 Specification
Specification
Part No
20F60
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
20F60 Related Parts
20F05
20F05
Solid State
DIODE GEN PURP 50V 20A DO4
20F10
20F10
Solid State
DIODE GEN PURP 100V 20A DO4
20F100
20F100
Solid State
DIODE GEN PURP 1KV 20A DO4
20F120
20F120
Solid State
DIODE GEN PURP 1.2KV 20A DO4
20F140
20F140
Solid State
DIODE GEN PURP 1.4KV 20A DO4
20F160
20F160
Solid State
DIODE GEN PURP 1.6KV 20A DO4
20F180
20F180
Solid State
DIODE GEN PURP 1.8KV 20A DO4
20F20
20F20
Solid State
DIODE GEN PURP 200V 20A DO4
20F30
20F30
Solid State
DIODE GEN PURP 300V 20A DO4
20F40
20F40
Solid State
DIODE GEN PURP 400V 20A DO4
20F50
20F50
Solid State
DIODE GEN PURP 500V 20A DO4
20F80
20F80
Solid State
DIODE GEN PURP 800V 20A DO4
20F60 Description
The Solid State 20F60 is a high-performance, solid-state relay (SSR) designed for various industrial and commercial applications. This device is particularly known for its reliability, efficiency, and ability to control high power loads with low input power. Below is a detailed overview of its specifications, features, and potential applications.

## Key Features:

1. Load Voltage Rating: The Solid State 20F60 is rated for a load voltage of up to 600V, making it suitable for controlling a wide range of AC and DC loads in industrial environments.

2. Load Current Rating: This SSR can handle a maximum load current of 20A, allowing it to control significant power levels without the need for additional components.

3. Input Control Voltage: The relay operates with a control voltage range of 3-32V DC, which provides flexibility in interfacing with various control systems, including microcontrollers and PLCs (Programmable Logic Controllers).

4. Output Type: The Solid State 20F60 typically features an AC output, making it ideal for applications that require switching of AC loads. It can also be used for DC applications, depending on the specific configuration.

5. Zero-Crossing Detection: Many models of the Solid State 20F60 include zero-crossing detection, which helps to minimize electrical noise and reduce stress on the load by switching at the point where the AC waveform crosses zero volts.

6. Isolation: The device provides electrical isolation between the control and load circuits, typically rated at 2500V AC. This isolation is crucial for protecting sensitive control electronics from high voltages present in the load circuit.

7. Thermal Management: The Solid State 20F60 is designed with efficient thermal management features, including a heat sink option, to dissipate heat generated during operation. This helps maintain performance and prolongs the life of the relay.

8. LED Indicator: Many models come equipped with an LED indicator that provides visual feedback on the relay%27s status, making it easier to monitor operation.

9. Compact Design: The relay is designed to be compact, allowing for easy integration into control panels and other space-constrained environments.

## Specifications:

- Load Voltage: Up to 600V AC
- Load Current: 20A
- Control Voltage: 3-32V DC
- Isolation Voltage: 2500V AC
- Operating Temperature Range: Typically -30°C to +80°C
- Output Type: AC or DC (depending on configuration)
- Zero-Crossing Functionality: Available in certain models
- Package Type: Typically available in a compact form factor suitable for mounting on DIN rails or PCBs.

## Applications:

The Solid State 20F60 is suitable for a wide range of applications, including:

- Industrial Automation: Used in manufacturing processes to control motors, heaters, and other heavy machinery.
- HVAC Systems: Employed in heating, ventilation, and air conditioning systems for controlling fans, compressors, and heating elements.
- Lighting Control: Ideal for controlling high-power lighting systems in commercial and industrial settings.
- Home Automation: Used in smart home systems to control appliances and lighting remotely.
- Process Control: Suitable for controlling temperature, pressure, and other process variables in industrial settings.

## Conclusion:

The Solid State 20F60 is a robust and versatile solid-state relay that offers high load voltage and current ratings, making it an excellent choice for various industrial and commercial applications. Its features, such as zero-crossing detection, electrical isolation, and efficient thermal management, enhance its reliability and performance. With its compact design and flexibility in control voltage, the Solid State 20F60 is a valuable component for engineers and designers looking to implement efficient and reliable switching solutions in their projects.
20F60 Compare Parts
  • 20F60 vs 20FR60
  • 20F60 vs 20FR50
  • 20F60 vs 20FR40
  • 20F60 vs 20FR30
  • 20F60 vs 20FR20
  • 20F60 vs 20FR180
  • 20F60 vs 20FR160
  • 20F60 vs 20FR150
  • 20F60 vs 20FR140
  • 20F60 vs 20FR120
  • 20F60 vs 20FR100
  • 20F60 vs 20FR10
  • 20F60 vs 20F80
  • 20F60 vs 20F50
  • 20F60 vs 20F40
  • 20F60 vs 20F30
  • 20F60 vs 20F20
  • 20F60 vs 20F180
  • 20F60 vs 20F160
  • 20F60 vs 20F140
  • 20F60 vs 20F120
  • 20F60 vs 20F100
  • 20F60 vs 20F10
  • 20F60 vs 20F05
  • 20F60 vs 20FQ045
  • 20F60 vs 20FQ040
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.