MBRS340TR
MBRS340TR
Obsolete
Description:  DIODE SCHOTTKY 40V 3A DO214AB
Manufacturer:  Vishay
Datasheet:   MBRS340TR Datasheet
History Price: Obsolete
In Stock: 33000
MBRS340TR Specification
Specification
Part No
MBRS340TR
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
525 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
2 mA @ 40 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
MBRS340TR PDF Datasheet
MBRS340TR Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBRS340TR Compare Parts
  • MBRS340TR vs MBRX0540-TP
  • MBRS340TR vs MBRX0530-TP
  • MBRS340TR vs MBRX0520-TP
  • MBRS340TR vs MBRX02560-TP
  • MBRS340TR vs MBRX02550-TP
  • MBRS340TR vs MBRX02540-TP
  • MBRS340TR vs MBRX02530-TP
  • MBRS340TR vs MBRX02520-TP
  • MBRS340TR vs MBRS540T3G
  • MBRS340TR vs MBRS540T3
  • MBRS340TR vs MBRS540PT3G
  • MBRS340TR vs MBRS4201T3G
  • MBRS340TR vs MBRS4201T3
  • MBRS340TR vs MBRS4201PT3G
  • MBRS340TR vs MBRS410LT3G
  • MBRS340TR vs MBRS410ET3G
  • MBRS340TR vs MBRS410ET3
  • MBRS340TR vs MBRS360TR
  • MBRS340TR vs MBRS360T3H
  • MBRS340TR vs MBRS360T3G
  • MBRS340TR vs MBRS360PT3G
  • MBRS340TR vs MBRS360BT3G
  • MBRS340TR vs MBRS340T3H
  • MBRS340TR vs MBRS340T3G
  • MBRS340TR vs MBRS340PT3G
  • MBRS340TR vs MBRS340
  • MBRS340TR vs MBRS330T3G
  • MBRS340TR vs MBRS330T3
  • MBRS340TR vs MBRS330PT3G
  • MBRS340TR vs MBRS320T3G
  • MBRS340TR vs MBRS320PT3G
  • MBRS340TR vs MBRS3201T3G
  • MBRS340TR vs MBRS3201T3
  • MBRS340TR vs MBRS3201PT3G
  • MBRS340TR vs MBRS3200T3G
  • MBRS340TR vs MBRS320
  • MBRS340TR vs MBRS3100T3H
  • MBRS340TR vs MBRS3100T3G
  • MBRS340TR vs MBRS3100T3
  • MBRS340TR vs MBRS3100PT3G
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.