1N5289
1N5289
Active
Description:  FED .43 MA DO35
Manufacturer:  Solid State
Datasheet:   1N5289 Datasheet
History Price: $2.25000
In Stock: 6800
1N5289 Specification
Specification
Part No
1N5289
Category
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
-
Regulator Current (Max)
-
Voltage - Limiting (Max)
-
Power - Max
-
Applications
-
Operating Temperature
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5289 PDF Datasheet
1N5289 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5289 Description
The 1N5289 is a solid-state zener diode designed for voltage regulation and protection applications. It is part of the 1N528x series of zener diodes, which are known for their reliability and performance in various electronic circuits. The 1N5289 specifically provides a stable reference voltage and is commonly used in power supply circuits, voltage clamping, and transient voltage suppression.

## Overview

Zener diodes are semiconductor devices that allow current to flow in the reverse direction when the voltage exceeds a certain level, known as the zener breakdown voltage. The 1N5289 is designed to maintain a constant voltage across its terminals, making it an essential component in voltage regulation applications.

## Key Features

1. Zener Voltage: The 1N5289 has a nominal zener voltage of 9.1V, which means it can regulate voltage to this level when reverse-biased.

2. Power Dissipation: This diode can handle a maximum power dissipation of 1W, allowing it to operate effectively in various applications without overheating.

3. Temperature Stability: The 1N5289 exhibits good temperature stability, with a temperature coefficient of approximately 5 mV/°C. This ensures that the zener voltage remains relatively constant over a range of operating temperatures.

4. Fast Response Time: The diode has a fast response time, making it suitable for applications that require quick voltage regulation and transient response.

5. Robust Construction: The 1N5289 is housed in a DO-41 package, which provides durability and protection against environmental factors.

## Specifications

- Zener Voltage (Vz): 9.1V (at 5 mA)
- Test Current (Iz): 5 mA
- Maximum Reverse Current (Ir): 100 µA (at Vz)
- Power Dissipation (Pd): 1W
- Temperature Coefficient: 5 mV/°C
- Operating Temperature Range: -55°C to +150°C
- Package Type: DO-41
- Dimensions:
- Length: 4.6 mm
- Diameter: 2.7 mm
- Weight: Approximately 0.5 grams

## Applications

The 1N5289 zener diode is widely used in various applications, including:

- Voltage Regulation: It is commonly used in power supply circuits to maintain a stable output voltage.
- Transient Voltage Suppression: The diode can protect sensitive electronic components from voltage spikes and transients.
- Reference Voltage: It serves as a voltage reference in precision circuits, ensuring consistent performance.
- Clamping Circuits: The 1N5289 can be used in clamping applications to limit voltage levels and protect circuits from overvoltage conditions.

## Conclusion

The 1N5289 solid-state zener diode is a reliable and efficient component for voltage regulation and protection in electronic circuits. With its stable zener voltage, robust construction, and wide operating temperature range, it is suitable for a variety of applications in both consumer and industrial electronics. Its ability to maintain a constant voltage and protect against transients makes it an essential part of many electronic designs.
1N5289 Compare Parts
  • 1N5289 vs 1N5314UR-1
  • 1N5289 vs 1N5314/TR
  • 1N5289 vs 1N5314
  • 1N5289 vs 1N5314
  • 1N5289 vs 1N5313UR-1
  • 1N5289 vs 1N5313-1E3/TR
  • 1N5289 vs 1N5313-1E3
  • 1N5289 vs 1N5313-1/TR
  • 1N5289 vs 1N5313
  • 1N5289 vs 1N5312UR-1E3
  • 1N5289 vs 1N5312UR-1/TR
  • 1N5289 vs 1N5312UR-1
  • 1N5289 vs 1N5312
  • 1N5289 vs 1N5311UR-1/TR
  • 1N5289 vs 1N5311UR-1
  • 1N5289 vs 1N5311
  • 1N5289 vs 1N5310UR-1/TR
  • 1N5289 vs 1N5310UR-1
  • 1N5289 vs 1N5310
  • 1N5289 vs 1N5309UR-1/TR
  • 1N5289 vs 1N5309UR-1
  • 1N5289 vs 1N5309/TR
  • 1N5289 vs 1N5309-1E3/TR
  • 1N5289 vs 1N5309-1E3
  • 1N5289 vs 1N5309
  • 1N5289 vs 1N5308UR-1/TR
  • 1N5289 vs 1N5308UR-1
  • 1N5289 vs 1N5308
  • 1N5289 vs 1N5307UR-1/TR
  • 1N5289 vs 1N5307UR-1
  • 1N5289 vs 1N5307/TR
  • 1N5289 vs 1N5307
  • 1N5289 vs 1N5306UR-1
  • 1N5289 vs 1N5306E3/TR
  • 1N5289 vs 1N5306
  • 1N5289 vs 1N5305UR-1/TR
  • 1N5289 vs 1N5305UR-1
  • 1N5289 vs 1N5305
  • 1N5289 vs 1N5304UR-1/TR
  • 1N5289 vs 1N5304UR-1
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!