☰
1N5313
1N5313
Active
Description:  FED 4.3MA DO35
Manufacturer:  Solid State
Datasheet:   1N5313 Datasheet
History Price: $2.50000
In Stock: 24560
1N5313 Specification
Specification
Part No
1N5313
Category
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
-
Regulator Current (Max)
-
Voltage - Limiting (Max)
-
Power - Max
-
Applications
-
Operating Temperature
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5313 PDF Datasheet
1N5313 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5313 Compare Parts
  • 1N5313 vs 1N5314UR-1
  • 1N5313 vs 1N5314/TR
  • 1N5313 vs 1N5314
  • 1N5313 vs 1N5314
  • 1N5313 vs 1N5313UR-1
  • 1N5313 vs 1N5313-1E3/TR
  • 1N5313 vs 1N5313-1E3
  • 1N5313 vs 1N5313-1/TR
  • 1N5313 vs 1N5312UR-1E3
  • 1N5313 vs 1N5312UR-1/TR
  • 1N5313 vs 1N5312UR-1
  • 1N5313 vs 1N5312
  • 1N5313 vs 1N5311UR-1/TR
  • 1N5313 vs 1N5311UR-1
  • 1N5313 vs 1N5311
  • 1N5313 vs 1N5310UR-1/TR
  • 1N5313 vs 1N5310UR-1
  • 1N5313 vs 1N5310
  • 1N5313 vs 1N5309UR-1/TR
  • 1N5313 vs 1N5309UR-1
  • 1N5313 vs 1N5309/TR
  • 1N5313 vs 1N5309-1E3/TR
  • 1N5313 vs 1N5309-1E3
  • 1N5313 vs 1N5309
  • 1N5313 vs 1N5308UR-1/TR
  • 1N5313 vs 1N5308UR-1
  • 1N5313 vs 1N5308
  • 1N5313 vs 1N5307UR-1/TR
  • 1N5313 vs 1N5307UR-1
  • 1N5313 vs 1N5307/TR
  • 1N5313 vs 1N5307
  • 1N5313 vs 1N5306UR-1
  • 1N5313 vs 1N5306E3/TR
  • 1N5313 vs 1N5306
  • 1N5313 vs 1N5305UR-1/TR
  • 1N5313 vs 1N5305UR-1
  • 1N5313 vs 1N5305
  • 1N5313 vs 1N5304UR-1/TR
  • 1N5313 vs 1N5304UR-1
  • 1N5313 vs 1N5304
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend