AD1895ATRSZRL
AD1895ATRSZRL
Active
Description:  192 KHZ STEREO ASYNCHRONOUS SAMP
Manufacturer:  Analog Devices
History Price: $5.43000
In Stock: 31200
AD1895ATRSZRL Specification
Specification
Part No
AD1895ATRSZRL
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
AD1895
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
I2C
Voltage - Supply
3.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
AD1895ATRSZRL PDF Datasheet
AD1895ATRSZRL Related Parts
AD1815JS
AD1815JS
Analog Devices
SOUNDCOMM CONTROLLER
AD1889JS
AD1889JS
Analog Devices
AC 97 SOUNDMAX CODEC
AD1893JNZ
AD1893JNZ
Analog Devices
SAMPLEPORT SAMPLE RATE CONVERTER
AD1893JSTZ
AD1893JSTZ
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1893JSTZRL
AD1893JSTZRL
Analog Devices
IC SAMPLE RATE CONVERTER 44LQFP
AD1895AYRSZ
AD1895AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895AYRSZRL
AD1895AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1895YRS
AD1895YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1895YRSRL
AD1895YRSRL
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1896AYRSZ
AD1896AYRSZ
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896AYRSZRL
AD1896AYRSZRL
Analog Devices
IC SAMPLE RATE CONVERTER 28SSOP
AD1896YRS
AD1896YRS
Analog Devices
STEREO SAMPLE RATE CONVERTER
AD1895ATRSZRL Compare Parts
  • AD1895ATRSZRL vs AD1896YRS
  • AD1895ATRSZRL vs AD1896AYRSZRL
  • AD1895ATRSZRL vs AD1896AYRSZ
  • AD1895ATRSZRL vs AD1895YRSRL
  • AD1895ATRSZRL vs AD1895YRS
  • AD1895ATRSZRL vs AD1895AYRSZRL
  • AD1895ATRSZRL vs AD1895AYRSZ
  • AD1895ATRSZRL vs AD1893JSTZRL
  • AD1895ATRSZRL vs AD1893JSTZ
  • AD1895ATRSZRL vs AD1893JNZ
  • AD1895ATRSZRL vs AD1889JS
  • AD1895ATRSZRL vs AD1815JS
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!