☰
EPC23101ENGRT
EPC23101ENGRT
Active
Description:  TRANS GAN 100V EPOWER STAGE
Manufacturer:  EPC
History Price: $8.88000
In Stock: 36160
EPC23101ENGRT Specification
Specification
Part No
EPC23101ENGRT
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
EPC
Series
ePower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
General Purpose
Interface
Logic
Load Type
Inductive, Capacitive, Resistive
Technology
NMOS
Rds On (Typ)
-
Current - Output / Channel
65A
Current - Peak Output
-
Voltage - Supply
10V ~ 80V
Voltage - Load
10V ~ 80V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Fault Protection
-
Mounting Type
Surface Mount, Wettable Flank
Package / Case
-
Supplier Device Package
-
EPC23101ENGRT Related Parts
EPC2112ENGRT
EPC2112ENGRT
EPC
IC LOW SIDE DRIVER 10A 10BGA
EPC2115ENGRT
EPC2115ENGRT
EPC
IC LOW SIDE DRIVER 5A 10BGA
EPC2152ENGRT
EPC2152ENGRT
EPC
IC HALF BRIDGE DRVR 12.5A 12LGA
EPC23102ENGRT
EPC23102ENGRT
EPC
IC HALF BRIDGE DRIVER 35A 13WQFN
EPC23103ENGRT
EPC23103ENGRT
EPC
IC GAN EPOWER STAGE 100V 20A
EPC23104ENGRT
EPC23104ENGRT
EPC
IC GAN EPOWER STAGE 100V 10A
EPC23101ENGRT Description
The EPC EPC23101ENGRT is a high-performance enhancement mode gallium nitride (GaN) field-effect transistor (FET) designed for high-efficiency power conversion applications. This device is particularly well-suited for use in power supplies, electric vehicles, and other applications where high efficiency and fast switching speeds are critical. Below is a detailed introduction to the EPC23101ENGRT, including its specifications and parameters.

## Overview

EPC (Efficient Power Conversion Corporation) is a leading provider of GaN-based power management solutions. The EPC23101ENGRT is part of their family of GaN FETs, which are known for their superior performance compared to traditional silicon-based devices. GaN technology allows for smaller, lighter, and more efficient power systems, making it an attractive choice for modern electronic designs.

## Specifications

1. Model Number: EPC23101ENGRT
2. Type: Enhancement Mode GaN FET
3. Package Type: 5x6 mm QFN (Quad Flat No-lead)
4. Maximum Drain-Source Voltage (V_DS): 100V
5. Continuous Drain Current (I_D): 20A
6. Pulsed Drain Current (I_D, pulsed): 60A
7. Gate-Source Voltage (V_GS): ±20V
8. Total Gate Charge (Q_g): 12 nC (typical)
9. On-Resistance (R_DS(on)): 15 mΩ (at V_GS = 10V)
10. Thermal Resistance, Junction-to-Case (RθJC): 2.5°C/W
11. Operating Temperature Range: -40°C to +150°C
12. Maximum Power Dissipation (P_D): 50W (at T_C = 25°C)

## Features

- High Efficiency: The EPC23101ENGRT is designed to provide high efficiency in power conversion applications, significantly reducing energy losses compared to traditional silicon devices.
- Fast Switching Speed: With low gate charge and fast switching characteristics, this GaN FET enables high-frequency operation, which is essential for modern power supply designs.
- Compact Size: The QFN package allows for a smaller footprint, making it easier to integrate into compact designs while also improving thermal performance.
- High Voltage Capability: With a maximum V_DS of 100V, the EPC23101ENGRT is suitable for a wide range of applications, including those requiring high voltage operation.
- Robust Thermal Performance: The low thermal resistance ensures efficient heat dissipation, allowing the device to operate reliably under high load conditions.

## Applications

The EPC23101ENGRT is suitable for a variety of applications, including:

- Power Supplies: Ideal for use in switch-mode power supplies (SMPS), including AC-DC converters and DC-DC converters, where high efficiency and compact size are critical.
- Electric Vehicles: Can be used in power management systems for electric vehicles, including battery chargers and inverters.
- Renewable Energy Systems: Suitable for solar inverters and other renewable energy applications that require efficient power conversion.
- Telecommunications: Used in power amplifiers and other telecommunications equipment where high efficiency and fast response times are essential.
- Consumer Electronics: Can be integrated into various consumer electronic devices, including laptops, smartphones, and other portable devices.

## Conclusion

In conclusion, the EPC EPC23101ENGRT is a high-performance enhancement mode GaN FET that offers exceptional specifications for a wide range of power conversion applications. With its high efficiency, fast switching speeds, and compact size, it is an excellent choice for engineers and designers looking to implement advanced power management solutions. Whether in power supplies, electric vehicles, or renewable energy systems, the EPC23101ENGRT stands out as a reliable and efficient component in modern electronic design.
EPC23101ENGRT Compare Parts
  • EPC23101ENGRT vs EPC23103ENGRT
  • EPC23101ENGRT vs EPC23102ENGRT
  • EPC23101ENGRT vs EPC2152ENGRT
  • EPC23101ENGRT vs EPC2115ENGRT
  • EPC23101ENGRT vs EPC2112ENGRT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.