☰
STDP2600AD
STDP2600AD
Discontinued
Description:  IC VIDEO CONVERTER 81BGA
Manufacturer:  Kinetic Technologies
Datasheet:   STDP2600AD Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42640
STDP2600AD Specification
Specification
Part No
STDP2600AD
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Converter
Applications
Video Display
Standards
HDMI 1.4
Control Interface
I2C, SPI
Voltage - Supply
1.2V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
81-LFBGA
Supplier Device Package
81-BGA (8x8)
STDP2600AD PDF Datasheet
STDP2600AD Related Parts
STDP2600ADT
STDP2600ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650AD
STDP2650AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650ADT
STDP2650ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2690ADT
STDP2690ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP3150-AB
STDP3150-AB
Kinetic Technologies
USB TYPE-C / DP1.2 TO VGA CNVRTR
STDP4020AD
STDP4020AD
Kinetic Technologies
IC VIDEO CONVERTER 164LFBGA
STDP4028AB
STDP4028AB
Kinetic Technologies
IC VIDEO CONVERTER 164LFBGA
STDP4320BA
STDP4320BA
Kinetic Technologies
IC VIDEO SPLITTER 172LFBGA
STDP2600AD Compare Parts
  • STDP2600AD vs STDP4028AB
  • STDP2600AD vs STDP4020AD
  • STDP2600AD vs STDP3150-AB
  • STDP2600AD vs STDP2690ADT
  • STDP2600AD vs STDP2650ADT
  • STDP2600AD vs STDP2650AD
  • STDP2600AD vs STDP2600ADT
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.