☰
STDP4020AD
STDP4020AD
Active
Description:  IC VIDEO CONVERTER 164LFBGA
Manufacturer:  Kinetic Technologies
Datasheet:   STDP4020AD Datasheet
History Price: $9.06000
In Stock: 1360
STDP4020AD Specification
Specification
Part No
STDP4020AD
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Receiver
Applications
Video Display
Standards
-
Control Interface
I2C
Voltage - Supply
1.2V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
164-LFBGA, CSPBGA
Supplier Device Package
164-LFBGA (12x12)
STDP4020AD PDF Datasheet
STDP4020AD Related Parts
STDP2600AD
STDP2600AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2600ADT
STDP2600ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650AD
STDP2650AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650ADT
STDP2650ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2690ADT
STDP2690ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP3150-AB
STDP3150-AB
Kinetic Technologies
USB TYPE-C / DP1.2 TO VGA CNVRTR
STDP4028AB
STDP4028AB
Kinetic Technologies
IC VIDEO CONVERTER 164LFBGA
STDP4320BA
STDP4320BA
Kinetic Technologies
IC VIDEO SPLITTER 172LFBGA
STDP4020AD Compare Parts
  • STDP4020AD vs STDP4028AB
  • STDP4020AD vs STDP3150-AB
  • STDP4020AD vs STDP2690ADT
  • STDP4020AD vs STDP2650ADT
  • STDP4020AD vs STDP2650AD
  • STDP4020AD vs STDP2600ADT
  • STDP4020AD vs STDP2600AD
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable