☰
STDP2690ADT
STDP2690ADT
Discontinued
Description:  IC VIDEO CONVERTER 81BGA
Manufacturer:  Kinetic Technologies
Datasheet:   STDP2690ADT Datasheet
History Price: $8.94000
In Stock: 15120
STDP2690ADT Specification
Specification
Part No
STDP2690ADT
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Converter
Applications
Professional Video
Standards
DVI, HDMI 1.2a
Control Interface
I2C, SPI
Voltage - Supply
3.3V
Mounting Type
Surface Mount
Package / Case
81-LFBGA
Supplier Device Package
81-LFBGA (8x8)
STDP2690ADT PDF Datasheet
STDP2690ADT Related Parts
STDP2600AD
STDP2600AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2600ADT
STDP2600ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650AD
STDP2650AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650ADT
STDP2650ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP3150-AB
STDP3150-AB
Kinetic Technologies
USB TYPE-C / DP1.2 TO VGA CNVRTR
STDP4020AD
STDP4020AD
Kinetic Technologies
IC VIDEO CONVERTER 164LFBGA
STDP4028AB
STDP4028AB
Kinetic Technologies
IC VIDEO CONVERTER 164LFBGA
STDP4320BA
STDP4320BA
Kinetic Technologies
IC VIDEO SPLITTER 172LFBGA
STDP2690ADT Compare Parts
  • STDP2690ADT vs STDP4028AB
  • STDP2690ADT vs STDP4020AD
  • STDP2690ADT vs STDP3150-AB
  • STDP2690ADT vs STDP2650ADT
  • STDP2690ADT vs STDP2650AD
  • STDP2690ADT vs STDP2600ADT
  • STDP2690ADT vs STDP2600AD
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable