DS1000H-35
DS1000H-35
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000H-35 Datasheet
History Price: $3.01000
In Stock: 22400
DS1000H-35 Specification
Specification
Part No
DS1000H-35
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
7ns
Tap Increment
7 ns
Available Total Delays
35ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
DS1000H-35 PDF Datasheet
DS1000H-35 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-35 Description
Maxim Integrated DS1000H-35 Overview

The Maxim Integrated DS1000H-35 is a high-performance, low-power, integrated circuit designed primarily for signal conditioning applications in various systems. This device is highly regarded for its robustness, versatility, and ability to deliver excellent performance in demanding environments. Below is a detailed breakdown of its key features and specifications:

## Key Features

* Low Power Consumption: The DS1000H-35 is engineered for low power operation, making it ideal for battery-powered and energy-efficient systems.

* High-Speed Signal Processing: It supports high-frequency signal processing, which ensures fast and accurate data conversion, suitable for high-speed digital systems.

* Wide Operating Voltage Range: The DS1000H-35 can operate within a broad voltage range, providing flexibility in various power supply configurations.

* Temperature Stability: The device is designed to offer stable performance across a wide temperature range, making it suitable for harsh industrial and automotive environments.

* Compact Design: The DS1000H-35 features a compact form factor, allowing it to fit into space-constrained applications without compromising performance.

* Compatibility: It is highly compatible with various control and processing systems, providing seamless integration in complex designs.

## Specifications

* Input Voltage Range: 4.5V to 5.5V, which ensures stable operation in various voltage conditions.

* Output Voltage Swing: Capable of outputting a voltage range of 0V to Vdd - 0.3V for various digital and analog signals.

* Output Drive: The DS1000H-35 can drive high-speed outputs, supporting data rates up to 35 Mbps, ideal for high-speed data transmission in communication systems.

* Temperature Range: It operates efficiently from -40°C to +85°C, ensuring reliable performance in industrial and automotive applications.

* Input Capacitance: Approximately 2 pF, providing minimal loading on the preceding signal stages.

* Power Consumption: Typically consumes less than 10mW of power during active operation, which is a significant advantage for battery-operated devices.

* Package Type: Available in a 5-pin SOT-23 package, enabling easy integration into compact designs.

## Applications

* Communication Systems: Ideal for use in communication systems where low power, high-speed data conversion, and temperature stability are critical.

* Signal Processing: Used in signal conditioning systems where low noise and fast signal processing are required for accurate results.

* Industrial Control Systems: Suitable for industrial applications requiring robust signal conditioning in environments with variable temperature and power conditions.

* Automotive Electronics: The wide temperature range and stable performance make it well-suited for automotive systems, such as sensor interfaces and data acquisition modules.

## Performance and Reliability

The DS1000H-35 is built for high reliability and precision, ensuring that it performs consistently even in environments with significant temperature fluctuations. The low power consumption combined with high-speed data handling makes it a suitable choice for power-sensitive applications without sacrificing performance.

Its design also minimizes the risk of thermal damage and electromagnetic interference (EMI), crucial for maintaining signal integrity in high-speed applications.

## Conclusion

In summary, the Maxim Integrated DS1000H-35 stands out for its low power consumption, high-speed signal processing, and broad compatibility with various systems. Whether used in communications, signal conditioning, or automotive systems, its small size and reliability in harsh conditions make it an excellent choice for demanding applications.
DS1000H-35 Compare Parts
  • DS1000H-35 vs DS1135Z-8+T&R
  • DS1000H-35 vs DS1135Z-8+
  • DS1000H-35 vs DS1135Z-8
  • DS1000H-35 vs DS1135Z-6/T&R
  • DS1000H-35 vs DS1135Z-6+TR
  • DS1000H-35 vs DS1135Z-6+T&R
  • DS1000H-35 vs DS1135Z-6+
  • DS1000H-35 vs DS1135Z-6
  • DS1000H-35 vs DS1135Z-30+
  • DS1000H-35 vs DS1135Z-30
  • DS1000H-35 vs DS1135Z-25+T&R
  • DS1000H-35 vs DS1135Z-25+
  • DS1000H-35 vs DS1135Z-25
  • DS1000H-35 vs DS1135Z-20+T&R
  • DS1000H-35 vs DS1135Z-20+
  • DS1000H-35 vs DS1135Z-20
  • DS1000H-35 vs DS1135Z-15/T&R
  • DS1000H-35 vs DS1135Z-15+T&R
  • DS1000H-35 vs DS1135Z-15+
  • DS1000H-35 vs DS1135Z-15
  • DS1000H-35 vs DS1135Z-12/T&R
  • DS1000H-35 vs DS1135Z-12+T&R
  • DS1000H-35 vs DS1135Z-12+
  • DS1000H-35 vs DS1135Z-10/TR
  • DS1000H-35 vs DS1135Z-10/T&R
  • DS1000H-35 vs DS1135Z-10+T&R
  • DS1000H-35 vs DS1135Z-10+
  • DS1000H-35 vs DS1135Z-10
  • DS1000H-35 vs DS1135U-8/T&R
  • DS1000H-35 vs DS1135U-8+T&R
  • DS1000H-35 vs DS1135U-8+
  • DS1000H-35 vs DS1135U-8
  • DS1000H-35 vs DS1135U-6/T&R
  • DS1000H-35 vs DS1135U-6+T&R
  • DS1000H-35 vs DS1135U-6+
  • DS1000H-35 vs DS1135U-6
  • DS1000H-35 vs DS1135U-30/T&R
  • DS1000H-35 vs DS1135U-30+T&R
  • DS1000H-35 vs DS1135U-30+
  • DS1000H-35 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…