DS1000K-25
DS1000K-25
Active
Description:  DS1000 5-TAP SILICON DELAY LINE
Manufacturer:  Maxim Integrated
Datasheet:   DS1000K-25 Datasheet
History Price: $3.01000
In Stock: 37200
DS1000K-25 Specification
Specification
Part No
DS1000K-25
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
5
Function
Nonprogrammable
Delay to 1st Tap
5ns
Tap Increment
5 ns
Available Total Delays
25ns
Number of Independent Delays
1
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DS1000K-25 PDF Datasheet
DS1000K-25 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000K-25 Description
The Maxim Integrated DS1000K-25 is a high-performance, low-power, 1-channel, 10-bit digital-to-analog converter (DAC) designed for a variety of applications, including industrial automation, instrumentation, and consumer electronics. This device is known for its precision, flexibility, and ease of integration into various systems.

## Key Features:

1. High Resolution: The DS1000K-25 features a 10-bit resolution, allowing for 1024 discrete output levels. This high resolution is essential for applications requiring fine control over analog signals.

2. Fast Update Rate: The DAC supports a fast update rate of up to 1 MSPS (mega samples per second), enabling rapid changes in output voltage, which is crucial for dynamic applications.

3. Low Power Consumption: Designed for energy efficiency, the DS1000K-25 operates with low power consumption, making it suitable for battery-operated devices and applications where power efficiency is critical.

4. Wide Output Voltage Range: The device can output a voltage range from 0V to VREF, where VREF can be set externally, providing flexibility in output signal levels. This feature allows the DAC to be used in various applications requiring different output ranges.

5. Integrated Reference Voltage: The DS1000K-25 includes an internal reference voltage, simplifying the design and reducing the need for external components. This integrated reference ensures stable and accurate output voltages.

6. Serial Interface: The DAC communicates via a standard SPI (Serial Peripheral Interface) or I²C interface, allowing for easy integration with microcontrollers and digital systems. This flexibility makes it compatible with a wide range of host devices.

7. Programmable Gain: The device features programmable gain settings, allowing users to adjust the output signal amplitude according to specific application requirements.

8. Temperature Range: The DS1000K-25 is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications:

- Resolution: 10 bits
- Update Rate: Up to 1 MSPS
- Output Voltage Range: 0V to VREF (external reference)
- Power Supply Voltage (VDD): Typically 2.7V to 5.5V
- Power Consumption: Typically 1 mA in active mode
- Interface: SPI or I²C
- Temperature Range: -40°C to +85°C
- Package Type: Available in various packages, including TSSOP and QFN.

## Applications:

The Maxim Integrated DS1000K-25 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for precise analog signal generation and control.
- Instrumentation: In measurement and testing equipment where accurate analog outputs are required.
- Consumer Electronics: For audio applications, signal processing, and other consumer devices requiring DAC functionality.
- Medical Devices: In diagnostic and monitoring equipment where precise control of analog signals is essential.

## Conclusion:

The Maxim Integrated DS1000K-25 is a versatile and high-performance digital-to-analog converter that offers a combination of high resolution, fast update rates, and low power consumption. Its flexibility in output voltage range and communication interfaces makes it an excellent choice for a variety of applications, from industrial automation to consumer electronics. With its robust performance and ease of integration, the DS1000K-25 is well-suited for modern electronic designs that require precise analog signal generation.
DS1000K-25 Compare Parts
  • DS1000K-25 vs DS1135Z-8+T&R
  • DS1000K-25 vs DS1135Z-8+
  • DS1000K-25 vs DS1135Z-8
  • DS1000K-25 vs DS1135Z-6/T&R
  • DS1000K-25 vs DS1135Z-6+TR
  • DS1000K-25 vs DS1135Z-6+T&R
  • DS1000K-25 vs DS1135Z-6+
  • DS1000K-25 vs DS1135Z-6
  • DS1000K-25 vs DS1135Z-30+
  • DS1000K-25 vs DS1135Z-30
  • DS1000K-25 vs DS1135Z-25+T&R
  • DS1000K-25 vs DS1135Z-25+
  • DS1000K-25 vs DS1135Z-25
  • DS1000K-25 vs DS1135Z-20+T&R
  • DS1000K-25 vs DS1135Z-20+
  • DS1000K-25 vs DS1135Z-20
  • DS1000K-25 vs DS1135Z-15/T&R
  • DS1000K-25 vs DS1135Z-15+T&R
  • DS1000K-25 vs DS1135Z-15+
  • DS1000K-25 vs DS1135Z-15
  • DS1000K-25 vs DS1135Z-12/T&R
  • DS1000K-25 vs DS1135Z-12+T&R
  • DS1000K-25 vs DS1135Z-12+
  • DS1000K-25 vs DS1135Z-10/TR
  • DS1000K-25 vs DS1135Z-10/T&R
  • DS1000K-25 vs DS1135Z-10+T&R
  • DS1000K-25 vs DS1135Z-10+
  • DS1000K-25 vs DS1135Z-10
  • DS1000K-25 vs DS1135U-8/T&R
  • DS1000K-25 vs DS1135U-8+T&R
  • DS1000K-25 vs DS1135U-8+
  • DS1000K-25 vs DS1135U-8
  • DS1000K-25 vs DS1135U-6/T&R
  • DS1000K-25 vs DS1135U-6+T&R
  • DS1000K-25 vs DS1135U-6+
  • DS1000K-25 vs DS1135U-6
  • DS1000K-25 vs DS1135U-30/T&R
  • DS1000K-25 vs DS1135U-30+T&R
  • DS1000K-25 vs DS1135U-30+
  • DS1000K-25 vs DS1135U-30
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…