DS1135U-6
DS1135U-6
Obsolete
Description:  IC DELAY LINE 6NS 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   DS1135U-6 Datasheet
History Price: Obsolete
In Stock: 8800
DS1135U-6 Specification
Specification
Part No
DS1135U-6
Category
Clock/Timing - Delay Lines
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Taps/Steps
-
Function
Multiple, NonProgrammable
Delay to 1st Tap
6ns
Tap Increment
-
Available Total Delays
6ns
Number of Independent Delays
3
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-uMAX/uSOP
DS1135U-6 PDF Datasheet
DS1135U-6 Related Parts
DS1000-125
DS1000-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-20
DS1000-20
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-25
DS1000-25
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-250
DS1000-250
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-300
DS1000-300
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-35
DS1000-35
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-50
DS1000-50
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000-500
DS1000-500
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000C-703/T&R
DS1000C-703/T&R
Maxim Integrated
IC DELAY LINE 5TAP 8-SOIC
DS1000H-100
DS1000H-100
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-100/T&R/
DS1000H-100/T&R/
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1000H-125
DS1000H-125
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
DS1135U-6 Compare Parts
  • DS1135U-6 vs DS1135Z-8+T&R
  • DS1135U-6 vs DS1135Z-8+
  • DS1135U-6 vs DS1135Z-8
  • DS1135U-6 vs DS1135Z-6/T&R
  • DS1135U-6 vs DS1135Z-6+TR
  • DS1135U-6 vs DS1135Z-6+T&R
  • DS1135U-6 vs DS1135Z-6+
  • DS1135U-6 vs DS1135Z-6
  • DS1135U-6 vs DS1135Z-30+
  • DS1135U-6 vs DS1135Z-30
  • DS1135U-6 vs DS1135Z-25+T&R
  • DS1135U-6 vs DS1135Z-25+
  • DS1135U-6 vs DS1135Z-25
  • DS1135U-6 vs DS1135Z-20+T&R
  • DS1135U-6 vs DS1135Z-20+
  • DS1135U-6 vs DS1135Z-20
  • DS1135U-6 vs DS1135Z-15/T&R
  • DS1135U-6 vs DS1135Z-15+T&R
  • DS1135U-6 vs DS1135Z-15+
  • DS1135U-6 vs DS1135Z-15
  • DS1135U-6 vs DS1135Z-12/T&R
  • DS1135U-6 vs DS1135Z-12+T&R
  • DS1135U-6 vs DS1135Z-12+
  • DS1135U-6 vs DS1135Z-10/TR
  • DS1135U-6 vs DS1135Z-10/T&R
  • DS1135U-6 vs DS1135Z-10+T&R
  • DS1135U-6 vs DS1135Z-10+
  • DS1135U-6 vs DS1135Z-10
  • DS1135U-6 vs DS1135U-8/T&R
  • DS1135U-6 vs DS1135U-8+T&R
  • DS1135U-6 vs DS1135U-8+
  • DS1135U-6 vs DS1135U-8
  • DS1135U-6 vs DS1135U-6/T&R
  • DS1135U-6 vs DS1135U-6+T&R
  • DS1135U-6 vs DS1135U-6+
  • DS1135U-6 vs DS1135U-30/T&R
  • DS1135U-6 vs DS1135U-30+T&R
  • DS1135U-6 vs DS1135U-30+
  • DS1135U-6 vs DS1135U-30
  • DS1135U-6 vs DS1135U-25/T&R
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend