☰
GPY115B1VI
GPY115B1VI
Obsolete
Description:  IC
Manufacturer:  MaxLinear
Datasheet:   GPY115B1VI Datasheet
History Price: Obsolete
In Stock: 22480
GPY115B1VI Specification
Specification
Part No
GPY115B1VI
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ethernet
Interface
-
Number of Circuits
1
Voltage - Supply
3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (7x7)
GPY115B1VI PDF Datasheet
GPY115B1VI Related Parts
GPY115C0VI
GPY115C0VI
MaxLinear
IC
GPY211B1VC-LN8A
GPY211B1VC-LN8A
MaxLinear
IC
GPY211B1VC-LNHC
GPY211B1VC-LNHC
MaxLinear
IC
GPY211C0VC
GPY211C0VC
MaxLinear
IC
GPY212B1VC-LN8B
GPY212B1VC-LN8B
MaxLinear
IC
GPY212B1VC-LNHD
GPY212B1VC-LNHD
MaxLinear
IC
GPY212C0VC
GPY212C0VC
MaxLinear
IC
GPY215B1VI
GPY215B1VI
MaxLinear
IC
GPY215C0VI
GPY215C0VI
MaxLinear
IC
GPY241A1BC
GPY241A1BC
MaxLinear
IC
GPY241B0BC
GPY241B0BC
MaxLinear
IC
GPY115B1VI Compare Parts
  • GPY115B1VI vs GPY241A1BC
  • GPY115B1VI vs GPY215C0VI
  • GPY115B1VI vs GPY215B1VI
  • GPY115B1VI vs GPY212C0VC
  • GPY115B1VI vs GPY212B1VC-LNHD
  • GPY115B1VI vs GPY212B1VC-LN8B
  • GPY115B1VI vs GPY211C0VC
  • GPY115B1VI vs GPY211B1VC-LNHC
  • GPY115B1VI vs GPY211B1VC-LN8A
  • GPY115B1VI vs GPY115C0VI
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered