☰
GPY115C0VI
GPY115C0VI
Active
Description:  IC
Manufacturer:  MaxLinear
Datasheet:   GPY115C0VI Datasheet
History Price: Active
In Stock: 24860
GPY115C0VI Specification
Specification
Part No
GPY115C0VI
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ethernet
Interface
JTAG, PHY, SPI
Number of Circuits
1
Voltage - Supply
0.97V ~ 1.03V, 3.13V ~ 3.46V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (7x7)
GPY115C0VI PDF Datasheet
GPY115C0VI Related Parts
GPY115B1VI
GPY115B1VI
MaxLinear
IC
GPY211B1VC-LN8A
GPY211B1VC-LN8A
MaxLinear
IC
GPY211B1VC-LNHC
GPY211B1VC-LNHC
MaxLinear
IC
GPY211C0VC
GPY211C0VC
MaxLinear
IC
GPY212B1VC-LN8B
GPY212B1VC-LN8B
MaxLinear
IC
GPY212B1VC-LNHD
GPY212B1VC-LNHD
MaxLinear
IC
GPY212C0VC
GPY212C0VC
MaxLinear
IC
GPY215B1VI
GPY215B1VI
MaxLinear
IC
GPY215C0VI
GPY215C0VI
MaxLinear
IC
GPY241A1BC
GPY241A1BC
MaxLinear
IC
GPY241B0BC
GPY241B0BC
MaxLinear
IC
GPY115C0VI Description
Introduction to MaxLinear GPY115C0VI

The MaxLinear GPY115C0VI is a versatile and highly integrated device designed for high-performance applications in the field of broadband communications. This component is particularly well-suited for use in optical networking, cable modem systems, and various data communication applications. With its advanced technology, the GPY115C0VI offers exceptional performance in terms of speed, efficiency, and reliability.

Key Specifications

1. Data Rate: The GPY115C0VI supports a maximum data rate of up to 1 Gbps, making it suitable for high-speed data transmission in various communication systems.

2. Operating Frequency Range: This device operates effectively within a frequency range of 5 MHz to 1 GHz, allowing it to accommodate a wide variety of communication protocols and standards.

3. Supply Voltage: The GPY115C0VI operates with a supply voltage of 3.3V ±10%, which is standard for many digital communication applications, ensuring compatibility with existing systems.

4. Power Consumption: The device is designed for low power consumption, typically drawing around 300 mW during operation. This feature is essential for energy-efficient designs, especially in portable and battery-operated devices.

5. Input Voltage Range: The input voltage range is specified from -0.3V to +6V, providing flexibility in interfacing with different signal levels while maintaining robust operation.

6. Temperature Range: The operating temperature range extends from -40°C to +85°C, making the GPY115C0VI suitable for deployment in harsh environments typical of industrial and outdoor applications.

7. Package Type: It comes in a compact 32-pin QFN (Quad Flat No-lead) package, which facilitates easy integration into printed circuit boards (PCBs) while saving space.

8. Linearity Performance: The device exhibits excellent linearity characteristics, which are crucial for maintaining signal integrity over long distances and under varying load conditions.

9. Isolation Characteristics: The GPY115C0VI features robust isolation properties that help reduce noise and crosstalk between channels, ensuring reliable data transmission.

10. Integrated Functions: This device includes integrated features such as automatic gain control (AGC), which helps maintain consistent output levels across varying input signal strengths.

Performance Characteristics

The MaxLinear GPY115C0VI leverages advanced semiconductor technology to deliver superior performance metrics essential for modern communication systems. Its ability to support high data rates while maintaining low power consumption makes it an attractive option for designers looking to optimize system efficiency without sacrificing performance.

The integrated AGC feature enhances usability by automatically adjusting gain levels based on input conditions, thus simplifying design complexity and improving overall system reliability. Additionally, the device's wide operating frequency range ensures compatibility with various communication standards such as DOCSIS (Data Over Cable Service Interface Specification) and other broadband technologies.

Applications

The versatility of the GPY115C0VI makes it suitable for numerous applications across different sectors:

- Broadband Communication Systems: Ideal for use in cable modems and set-top boxes where high-speed internet connectivity is required.

- Optical Networking Equipment: Used in optical transceivers and routers that demand high data rates and low latency.

- Industrial Automation: Suitable for data acquisition systems where reliable communication over long distances is critical.

- Consumer Electronics: Employed in devices like smart TVs and gaming consoles requiring fast data transfer rates.

- Wireless Communication Systems: Can be utilized in Wi-Fi routers and access points to enhance performance and coverage.

Conclusion

In summary, the MaxLinear GPY115C0VI stands out as a highly capable component designed specifically for high-performance broadband communication applications. With its impressive specifications such as high data rates, low power consumption, wide operating temperature range, and integrated functions like automatic gain control, this device provides engineers with the tools necessary to develop efficient and reliable communication systems across various industries. Its compact design further facilitates integration into diverse electronic products while maintaining superior performance standards.
GPY115C0VI Compare Parts
  • GPY115C0VI vs GPY241A1BC
  • GPY115C0VI vs GPY215C0VI
  • GPY115C0VI vs GPY215B1VI
  • GPY115C0VI vs GPY212C0VC
  • GPY115C0VI vs GPY212B1VC-LNHD
  • GPY115C0VI vs GPY212B1VC-LN8B
  • GPY115C0VI vs GPY211C0VC
  • GPY115C0VI vs GPY211B1VC-LNHC
  • GPY115C0VI vs GPY211B1VC-LN8A
  • GPY115C0VI vs GPY115B1VI
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!