☰
GPY211C0VC
GPY211C0VC
Active
Description:  IC
Manufacturer:  MaxLinear
Datasheet:   GPY211C0VC Datasheet
History Price: Active
In Stock: 32000
GPY211C0VC Specification
Specification
Part No
GPY211C0VC
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ethernet
Interface
JTAG, PHY, SPI
Number of Circuits
1
Voltage - Supply
0.97V ~ 1.03V, 3.13V ~ 3.46V
Current - Supply
-
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (7x7)
GPY211C0VC PDF Datasheet
GPY211C0VC Related Parts
GPY115B1VI
GPY115B1VI
MaxLinear
IC
GPY115C0VI
GPY115C0VI
MaxLinear
IC
GPY211B1VC-LN8A
GPY211B1VC-LN8A
MaxLinear
IC
GPY211B1VC-LNHC
GPY211B1VC-LNHC
MaxLinear
IC
GPY212B1VC-LN8B
GPY212B1VC-LN8B
MaxLinear
IC
GPY212B1VC-LNHD
GPY212B1VC-LNHD
MaxLinear
IC
GPY212C0VC
GPY212C0VC
MaxLinear
IC
GPY215B1VI
GPY215B1VI
MaxLinear
IC
GPY215C0VI
GPY215C0VI
MaxLinear
IC
GPY241A1BC
GPY241A1BC
MaxLinear
IC
GPY241B0BC
GPY241B0BC
MaxLinear
IC
GPY211C0VC Description
The MaxLinear GPY211C0VC is a high-performance, integrated RF (Radio Frequency) transceiver designed for various applications in wireless communication systems. This device is particularly well-suited for use in broadband wireless access, point-to-point communication, and other RF applications that require efficient signal processing and transmission capabilities. The GPY211C0VC is part of MaxLinear's extensive portfolio of RF solutions, known for their reliability, efficiency, and advanced features.

## Key Specifications:

1. Frequency Range:
- The GPY211C0VC operates over a wide frequency range, typically from 1 GHz to 6 GHz. This broad frequency coverage makes it suitable for various wireless communication standards, including Wi-Fi, LTE, and other broadband applications.

2. Transmitter Specifications:
- The device features a high-output power capability, typically around +20 dBm, which allows it to effectively transmit signals over long distances. This output power is essential for maintaining signal integrity and coverage in wireless networks.
- The transmitter also includes advanced modulation capabilities, supporting various modulation schemes such as QPSK, 16-QAM, and 64-QAM, which are crucial for optimizing data throughput and spectral efficiency.

3. Receiver Specifications:
- The GPY211C0VC includes a highly sensitive receiver with a low noise figure (NF), typically around 3 dB. This low noise figure is critical for enhancing the signal-to-noise ratio (SNR) and ensuring reliable reception of weak signals.
- The receiver supports automatic gain control (AGC) to maintain optimal performance across varying signal conditions, ensuring consistent output regardless of input signal strength.

4. Integrated Features:
- The device integrates various functions, including a phase-locked loop (PLL) for frequency synthesis, which simplifies design and reduces the need for external components.
- It also includes built-in digital signal processing (DSP) capabilities, allowing for advanced signal processing functions such as filtering, demodulation, and error correction.

5. Power Supply:
- The GPY211C0VC operates on a single DC power supply, typically in the range of 3.3V to 5V. This flexibility allows for easy integration into various systems and reduces the complexity of power management.

6. Package Type:
- The transceiver is housed in a compact, surface-mount package, which is designed for high-density PCB layouts. This compact form factor is ideal for space-constrained applications, such as mobile devices and compact communication systems.

7. Thermal Performance:
- The device is designed to operate over a wide temperature range, typically from -40°C to +85°C. This thermal performance ensures reliable operation in various environmental conditions, making it suitable for both indoor and outdoor applications.

8. Interface:
- The GPY211C0VC features a standard digital interface for control and configuration, allowing for easy integration with microcontrollers and other digital systems. This interface facilitates programming and tuning of the device for specific application requirements.

## Applications:

The MaxLinear GPY211C0VC is suitable for a wide range of applications, including:

- Wireless Communication: Used in various wireless communication systems, including Wi-Fi routers, LTE base stations, and point-to-point microwave links.
- Broadband Access: Ideal for broadband wireless access applications, providing high-speed data transmission for internet connectivity.
- IoT Devices: Employed in Internet of Things (IoT) applications, where efficient wireless communication is essential for device connectivity and data transmission.
- Test and Measurement: Suitable for laboratory testing and measurement applications where high-frequency signal processing is required.

## Conclusion:

The MaxLinear GPY211C0VC is a versatile and high-performance RF transceiver that meets the demands of modern wireless communication systems. With its robust specifications, including a wide frequency range, high output power, and low noise figure, it is an excellent choice for engineers and designers looking to implement reliable RF solutions in their applications. Its adaptability across various industries, including telecommunications, broadband access, and IoT, makes it a valuable component in the ever-evolving landscape of wireless technology.
GPY211C0VC Compare Parts
  • GPY211C0VC vs GPY241A1BC
  • GPY211C0VC vs GPY215C0VI
  • GPY211C0VC vs GPY215B1VI
  • GPY211C0VC vs GPY212C0VC
  • GPY211C0VC vs GPY212B1VC-LNHD
  • GPY211C0VC vs GPY212B1VC-LN8B
  • GPY211C0VC vs GPY211B1VC-LNHC
  • GPY211C0VC vs GPY211B1VC-LN8A
  • GPY211C0VC vs GPY115C0VI
  • GPY211C0VC vs GPY115B1VI
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!