☰
GPY212C0VC
GPY212C0VC
Active
Description:  IC
Manufacturer:  MaxLinear
Datasheet:   GPY212C0VC Datasheet
History Price: Active
In Stock: 39140
GPY212C0VC Specification
Specification
Part No
GPY212C0VC
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ethernet
Interface
JTAG, PHY, SPI
Number of Circuits
1
Voltage - Supply
0.97V ~ 1.03V, 3.13V ~ 3.46V
Current - Supply
-
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (7x7)
GPY212C0VC PDF Datasheet
GPY212C0VC Related Parts
GPY115B1VI
GPY115B1VI
MaxLinear
IC
GPY115C0VI
GPY115C0VI
MaxLinear
IC
GPY211B1VC-LN8A
GPY211B1VC-LN8A
MaxLinear
IC
GPY211B1VC-LNHC
GPY211B1VC-LNHC
MaxLinear
IC
GPY211C0VC
GPY211C0VC
MaxLinear
IC
GPY212B1VC-LN8B
GPY212B1VC-LN8B
MaxLinear
IC
GPY212B1VC-LNHD
GPY212B1VC-LNHD
MaxLinear
IC
GPY215B1VI
GPY215B1VI
MaxLinear
IC
GPY215C0VI
GPY215C0VI
MaxLinear
IC
GPY241A1BC
GPY241A1BC
MaxLinear
IC
GPY241B0BC
GPY241B0BC
MaxLinear
IC
GPY212C0VC Compare Parts
  • GPY212C0VC vs GPY241A1BC
  • GPY212C0VC vs GPY215C0VI
  • GPY212C0VC vs GPY215B1VI
  • GPY212C0VC vs GPY212B1VC-LNHD
  • GPY212C0VC vs GPY212B1VC-LN8B
  • GPY212C0VC vs GPY211C0VC
  • GPY212C0VC vs GPY211B1VC-LNHC
  • GPY212C0VC vs GPY211B1VC-LN8A
  • GPY212C0VC vs GPY115C0VI
  • GPY212C0VC vs GPY115B1VI
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!