☰
GPY215C0VI
GPY215C0VI
Active
Description:  IC
Manufacturer:  MaxLinear
Datasheet:   GPY215C0VI Datasheet
History Price: Active
In Stock: 43900
GPY215C0VI Specification
Specification
Part No
GPY215C0VI
Category
Interface - Telecom
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ethernet
Interface
-
Number of Circuits
1
Voltage - Supply
3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (7x7)
GPY215C0VI PDF Datasheet
GPY215C0VI Related Parts
GPY115B1VI
GPY115B1VI
MaxLinear
IC
GPY115C0VI
GPY115C0VI
MaxLinear
IC
GPY211B1VC-LN8A
GPY211B1VC-LN8A
MaxLinear
IC
GPY211B1VC-LNHC
GPY211B1VC-LNHC
MaxLinear
IC
GPY211C0VC
GPY211C0VC
MaxLinear
IC
GPY212B1VC-LN8B
GPY212B1VC-LN8B
MaxLinear
IC
GPY212B1VC-LNHD
GPY212B1VC-LNHD
MaxLinear
IC
GPY212C0VC
GPY212C0VC
MaxLinear
IC
GPY215B1VI
GPY215B1VI
MaxLinear
IC
GPY241A1BC
GPY241A1BC
MaxLinear
IC
GPY241B0BC
GPY241B0BC
MaxLinear
IC
GPY215C0VI Description
The MaxLinear GPY215C0VI is a high-performance, integrated optical transceiver module designed for use in telecommunications and data communication systems. This device is specifically built for high-speed data transmission over optical fiber networks, offering reliable and efficient performance in both short-range and long-range communication environments. The GPY215C0VI is engineered to meet the stringent demands of modern optical communication systems, providing excellent data rates, low latency, and high signal integrity for critical applications in broadband, enterprise, and networking infrastructure.

## Key Features:

* High-Speed Data Transmission: The GPY215C0VI supports data rates of up to 25.78 Gbps, making it ideal for high-performance networking and telecommunications applications. It is designed to facilitate fast data transfer between network nodes, ensuring high throughput and low latency in both enterprise and service provider networks.

* Integrated Optical Transceiver: The module combines both the transmitter and receiver functions into a single compact unit, reducing the need for separate components and enabling a more streamlined design. This integration simplifies system design and enhances overall reliability.

* Small Form Factor (SFP28): The GPY215C0VI is housed in a small form-factor SFP28 package, which is a common standard for optical transceivers in high-speed networks. This compact design allows the transceiver to be easily integrated into networking equipment such as switches, routers, and optical transport systems.

* Low Power Consumption: Designed with energy efficiency in mind, the GPY215C0VI offers low power consumption, which is crucial for reducing operating costs in large-scale systems. Its low power operation helps extend the lifespan of the equipment and minimizes heat generation, which is important in high-density environments.

* Error-Free Transmission: The transceiver is designed to provide error-free transmission with minimal bit error rates (BER), ensuring reliable data communication even in long-distance or high-traffic network environments.

* High-Performance Optical Components: The GPY215C0VI utilizes high-quality optical components, including advanced laser diodes and photodetectors, to ensure high signal integrity and low loss during transmission. The module is designed to provide consistent performance over a wide temperature range and under varying environmental conditions.

* Compliance with Industry Standards: The GPY215C0VI is fully compliant with a wide range of industry standards, including SFF-8402, SFF-8472, and IEEE 802.3 standards for optical transceivers. This ensures compatibility with a broad range of network equipment and systems, providing flexibility for integration into existing infrastructure.

* Long Distance Capability: The GPY215C0VI supports optical transmission over distances up to 10 km (depending on the specific fiber type used), making it suitable for long-range communication applications. It is commonly used in data center interconnects, metro networks, and enterprise backbone networks, where long-distance, high-speed transmission is required.

* Advanced Diagnostic Features: The transceiver module supports advanced digital diagnostic monitoring (DDM) features, allowing system administrators to monitor the performance and health of the device in real time. This includes parameters such as temperature, voltage, current, optical output power, and received optical power, which can help in early fault detection and maintenance.

* RoHS Compliant: The GPY215C0VI is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from hazardous materials and is environmentally friendly.

## Specifications:

* Data Rate: Up to 25.78 Gbps
* Interface: SFP28 (Small Form-factor Pluggable)
* Transmission Distance: Up to 10 km (depending on fiber type)
* Wavelength: 1310 nm (for single-mode fiber)
* Laser Type: Distributed Feedback (DFB) laser
* Receiver Type: PIN Photodiode
* Power Consumption: Typically
GPY215C0VI Compare Parts
  • GPY215C0VI vs GPY241A1BC
  • GPY215C0VI vs GPY215B1VI
  • GPY215C0VI vs GPY212C0VC
  • GPY215C0VI vs GPY212B1VC-LNHD
  • GPY215C0VI vs GPY212B1VC-LN8B
  • GPY215C0VI vs GPY211C0VC
  • GPY215C0VI vs GPY211B1VC-LNHC
  • GPY215C0VI vs GPY211B1VC-LN8A
  • GPY215C0VI vs GPY115C0VI
  • GPY215C0VI vs GPY115B1VI
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!