EMC2101-ACZT-TR
EMC2101-ACZT-TR
Obsolete
Description:  IC FAN CTRLR I2C/SMBUS 8SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 25200
EMC2101-ACZT-TR Specification
Specification
Part No
EMC2101-ACZT-TR
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-64℃ ~ 127℃
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EMC2101-ACZT-TR PDF Datasheet
EMC2101-ACZT-TR Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZL-TR
EMC2101-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2102-DZK
EMC2102-DZK
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-2-AP-TR
EMC2103-2-AP-TR
Microchip Technology
IC RPM FAN CTRLR 16QFN
EMC2103-4-AP-TR
EMC2103-4-AP-TR
Microchip Technology
SINGLE RPM FAN CONTROLLER
EMC2104-BP-TR
EMC2104-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2106-DZK-TR
EMC2106-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2112-BP-TR
EMC2112-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2101-ACZT-TR Description

## Microchip Technology EMC2101-ACZT-TR Overview

The EMC2101-ACZT-TR from Microchip Technology is an advanced, low-power, fan speed controller and thermal management device. Designed for applications that require efficient cooling systems, it features integrated thermal monitoring, fan control, and temperature sensing capabilities, all while maintaining low power consumption. This device is particularly well-suited for consumer electronics, embedded systems, and other applications where heat management is critical.

## Key Features

* Integrated Temperature Sensing: The EMC2101-ACZT-TR has an integrated 1-wire digital temperature sensor that provides accurate temperature measurements, enabling effective thermal management.
* Fan Speed Control: The device supports the control of fan speed based on temperature readings, which helps regulate system temperatures and minimize power usage while ensuring optimal cooling.
* Low Power Consumption: With a low quiescent current of 100 µA, the EMC2101-ACZT-TR is optimized for battery-powered and portable applications where low power consumption is crucial.
* I2C Interface: The EMC2101-ACZT-TR communicates via an I2C interface, which simplifies integration with microcontrollers and other embedded systems.
* Programmable Fan Speed Profiles: The device offers programmable fan speed profiles, allowing users to customize the cooling response to the specific requirements of their systems.
* Multiple Fan Control Options: It supports both PWM (pulse-width modulation) and DC fan control methods, giving flexibility in how fans are driven and controlled.
* Over-Temperature Protection: The device includes built-in over-temperature detection, which can trigger fan speed adjustments or shutdown to protect sensitive components from thermal damage.
* Wide Operating Voltage Range: The EMC2101-ACZT-TR supports a wide supply voltage range from 2.9 V to 5.5 V, making it adaptable to a variety of system configurations.

## Electrical Characteristics

* Supply Voltage: 2.9 V to 5.5 V
* Supply Current (Quiescent): 100 µA (typical)
* Temperature Sensing Accuracy: ±1°C (typical)
* Fan Speed Control Range: 0 to 100% (with PWM output)
* Temperature Sensor Resolution: 0.25°C
* Fan Control Method: PWM (Pulse Width Modulation) or DC voltage control
* Temperature Measurement Range: -40°C to +125°C
* Over-temperature Threshold: Programmable (up to +125°C)
* Interface: I2C (up to 400 kHz)

## Applications

* Consumer Electronics: The EMC2101-ACZT-TR is ideal for managing the thermal environment in consumer electronics, including laptops, gaming consoles, and mobile devices.
* Embedded Systems: It can be used in embedded applications where efficient thermal management is essential for maintaining system stability and performance.
* Thermal Management for Industrial Systems: The device is suitable for thermal control in industrial systems such as power supplies, networking equipment, and robotics.
* Data Centers: With its precise temperature control capabilities, the EMC2101-ACZT-TR is also ideal for use in data centers and servers, where managing heat is crucial for maintaining the performance and longevity of hardware components.
* Medical Devices: Due to its compact size and low power consumption, it can be used in medical devices that require efficient thermal management while operating in power-constrained environments.

## Package and Pinout

* Package Type: The EMC2101-ACZT-TR comes in a small 5-pin SOT-23 package, which is ideal for applications with limited space.
* Pin Configuration: The pinout includes the temperature sensor output, fan speed control outputs, I2C communication pins, and power supply input, making it easy to integrate into a wide range of systems.

## Performance Highlights

* Fan Speed Control Flexibility: The ability to control fan speed through either PWM or DC voltage signals makes the EMC2101-ACZT-TR versatile for various cooling methods.
* High-Precision Temperature Monitoring: With an accuracy of ±1°C and a resolution of 0.25°C, this device provides highly accurate temperature measurements, which are critical for preventing overheating in sensitive electronics.
* Over-temperature Protection: The device can detect when the temperature exceeds user-set thresholds, providing protection to prevent damage to sensitive components and ensuring the system operates within safe thermal limits.
* I2C Communication: The I2C interface simplifies the integration of the EMC2101-ACZT-TR into complex systems, allowing easy communication with microcontrollers and other control devices.
* Low Power Operation: The device’s low quiescent current (100 µA) makes it suitable for battery-powered applications, where minimizing power consumption is essential.

## Conclusion

The EMC2101-ACZT-TR from Microchip Technology is a highly efficient, low-power thermal management device that integrates temperature sensing, fan control, and over-temperature protection in a small package. Its ability to communicate via I2C, support both PWM and DC fan control, and provide precise temperature monitoring makes it ideal for a wide range of applications, including consumer electronics, embedded systems, and industrial equipment. With its excellent temperature sensing accuracy, low power consumption, and robust thermal protection features, the EMC2101-ACZT-TR is an essential component for maintaining optimal thermal conditions in modern electronic devices and systems.
EMC2101-ACZT-TR Compare Parts
  • EMC2101-ACZT-TR vs EMC6D103S-CZC-TR
  • EMC2101-ACZT-TR vs EMC6D103-CZC-TR
  • EMC2101-ACZT-TR vs EMC6D102-CZC-TR
  • EMC2101-ACZT-TR vs EMC2300-AZC-TR
  • EMC2101-ACZT-TR vs EMC2113-1-AP-TR
  • EMC2101-ACZT-TR vs EMC2112-BP-TR
  • EMC2101-ACZT-TR vs EMC2106-DZK-TR
  • EMC2101-ACZT-TR vs EMC2105-BP-TR
  • EMC2101-ACZT-TR vs EMC2104-BP-TR
  • EMC2101-ACZT-TR vs EMC2103-4-AP-TR
  • EMC2101-ACZT-TR vs EMC2103-2-AP-TR
  • EMC2101-ACZT-TR vs EMC2103-1-KP-TR
  • EMC2101-ACZT-TR vs EMC2102-DZK-TR
  • EMC2101-ACZT-TR vs EMC2102-DZK
  • EMC2101-ACZT-TR vs EMC2101-R-ACZL-TR
  • EMC2101-ACZT-TR vs EMC2101-ACZL-TR
  • EMC2101-ACZT-TR vs EMC1501-1-AC3-TR
  • EMC2101-ACZT-TR vs EMC6W201-AEZG
  • EMC2101-ACZT-TR vs EMC6D103-CZC
  • EMC2101-ACZT-TR vs EMC6W201-EZ-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend