EMC2104-BP-TR
EMC2104-BP-TR
Active
Description:  IC RPM FAN CTRLR 20QFN
Manufacturer:  Microchip Technology
History Price: $2.49000
In Stock: 40000
EMC2104-BP-TR Specification
Specification
Part No
EMC2104-BP-TR
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
EMC2104-BP-TR PDF Datasheet
EMC2104-BP-TR Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZL-TR
EMC2101-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2101-ACZT-TR
EMC2101-ACZT-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2102-DZK
EMC2102-DZK
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-2-AP-TR
EMC2103-2-AP-TR
Microchip Technology
IC RPM FAN CTRLR 16QFN
EMC2103-4-AP-TR
EMC2103-4-AP-TR
Microchip Technology
SINGLE RPM FAN CONTROLLER
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2106-DZK-TR
EMC2106-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2112-BP-TR
EMC2112-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2104-BP-TR Description
Overview of Microchip Technology EMC2104-BP-TR

The EMC2104-BP-TR is a sophisticated temperature sensor and fan controller developed by Microchip Technology. This device is designed to provide accurate temperature monitoring and control in various applications, including computing, telecommunications, and industrial systems. The EMC2104-BP-TR is particularly valued for its ability to enhance thermal management, ensuring optimal performance and reliability in electronic devices.

Key Specifications

- Temperature Measurement Range: -40 °C to +125 °C
- Temperature Accuracy: ±1 °C (typical) at 25 °C
- Supply Voltage Range: 2.7 V to 5.5 V
- Interface: I2C compatible (up to 1 MHz)
- Fan Control Output: PWM (Pulse Width Modulation) output for fan speed control
- Fan Speed Control Range: 0% to 100% duty cycle
- Shutdown Current: 1 µA (typical)
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: 8-pin MSOP (Micro Small Outline Package)

Performance Characteristics

The EMC2104-BP-TR is engineered to deliver high performance in temperature sensing and fan control applications. Its wide temperature measurement range allows it to be used in diverse environments, while the high accuracy ensures reliable temperature readings. The device's I2C interface facilitates easy integration into existing systems, enabling communication with microcontrollers and other digital devices.

The PWM output for fan control allows for precise regulation of fan speed based on temperature readings, which is crucial for maintaining optimal thermal conditions in electronic devices. This feature helps to reduce noise and power consumption by adjusting the fan speed according to the actual cooling needs.

Applications

The EMC2104-BP-TR is suitable for a variety of applications, including:

- Computing Systems: Used in desktop computers, laptops, and servers for monitoring CPU and system temperatures, ensuring efficient cooling.
- Telecommunications Equipment: Ideal for routers, switches, and other networking devices where thermal management is critical for performance and reliability.
- Industrial Automation: Employed in industrial control systems and machinery to monitor temperature and control cooling systems effectively.
- Consumer Electronics: Suitable for devices such as gaming consoles and home appliances, where temperature regulation enhances performance and longevity.

Thermal Management Features

The EMC2104-BP-TR includes several features that enhance its thermal management capabilities:

- Programmable Temperature Alerts: The device can be configured to trigger alerts when temperature thresholds are exceeded, allowing for proactive cooling measures.
- Multiple Temperature Sensors: The EMC2104 can monitor multiple temperature points, providing comprehensive thermal management in complex systems.
- Flexible Fan Control: The PWM output can be adjusted based on user-defined parameters, allowing for customized cooling strategies tailored to specific applications.

Packaging and Mounting

The EMC2104-BP-TR is available in an 8-pin MSOP package, which is compact and suitable for surface mounting. This package type allows for efficient use of PCB space, making it ideal for modern electronic designs where space is at a premium.

Conclusion

The Microchip Technology EMC2104-BP-TR is a versatile and efficient temperature sensor and fan controller that meets the demands of various electronic applications. With its accurate temperature measurement, flexible fan control, and robust features, it is an excellent choice for engineers looking to implement effective thermal management solutions. Its compact packaging and ease of integration make it suitable for a wide range of applications, from computing and telecommunications to industrial automation and consumer electronics.
EMC2104-BP-TR Compare Parts
  • EMC2104-BP-TR vs EMC6D103S-CZC-TR
  • EMC2104-BP-TR vs EMC6D103-CZC-TR
  • EMC2104-BP-TR vs EMC6D102-CZC-TR
  • EMC2104-BP-TR vs EMC2300-AZC-TR
  • EMC2104-BP-TR vs EMC2113-1-AP-TR
  • EMC2104-BP-TR vs EMC2112-BP-TR
  • EMC2104-BP-TR vs EMC2106-DZK-TR
  • EMC2104-BP-TR vs EMC2105-BP-TR
  • EMC2104-BP-TR vs EMC2103-4-AP-TR
  • EMC2104-BP-TR vs EMC2103-2-AP-TR
  • EMC2104-BP-TR vs EMC2103-1-KP-TR
  • EMC2104-BP-TR vs EMC2102-DZK-TR
  • EMC2104-BP-TR vs EMC2102-DZK
  • EMC2104-BP-TR vs EMC2101-R-ACZL-TR
  • EMC2104-BP-TR vs EMC2101-ACZT-TR
  • EMC2104-BP-TR vs EMC2101-ACZL-TR
  • EMC2104-BP-TR vs EMC1501-1-AC3-TR
  • EMC2104-BP-TR vs EMC6W201-AEZG
  • EMC2104-BP-TR vs EMC6D103-CZC
  • EMC2104-BP-TR vs EMC6W201-EZ-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend