EMC2112-BP-TR
EMC2112-BP-TR
Active
Description:  IC RPM FAN CTRLR 20QFN
Manufacturer:  Microchip Technology
History Price: $1.87500
In Stock: 39200
EMC2112-BP-TR Specification
Specification
Part No
EMC2112-BP-TR
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
EMC2112-BP-TR PDF Datasheet
EMC2112-BP-TR Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZL-TR
EMC2101-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2101-ACZT-TR
EMC2101-ACZT-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2102-DZK
EMC2102-DZK
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-2-AP-TR
EMC2103-2-AP-TR
Microchip Technology
IC RPM FAN CTRLR 16QFN
EMC2103-4-AP-TR
EMC2103-4-AP-TR
Microchip Technology
SINGLE RPM FAN CONTROLLER
EMC2104-BP-TR
EMC2104-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2106-DZK-TR
EMC2106-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2112-BP-TR Description
Overview of Microchip Technology EMC2112-BP-TR

The Microchip Technology EMC2112-BP-TR is a highly integrated temperature sensor and fan controller designed for a variety of applications, including computing, telecommunications, and industrial systems. This device provides accurate temperature measurements and efficient fan control, making it essential for thermal management in electronic devices. The EMC2112-BP-TR is known for its reliability, precision, and ease of integration into existing systems.

Key Specifications

- Temperature Measurement Range: -40°C to +125°C
- Accuracy: ±1°C (typical) at 25°C
- Supply Voltage (VDD): 3.0V to 5.5V
- Interface: I2C compatible
- Fan Control Output: PWM (Pulse Width Modulation) and tachometer output
- Fan Speed Control Range: 0% to 100%
- Operating Current: 1.5 mA (typical)
- Shutdown Current: 1 µA (typical)
- Package Type: TSSOP-8 (Thin Shrink Small Outline Package)

Temperature Sensing Capabilities

The EMC2112-BP-TR features a wide temperature measurement range from -40°C to +125°C, making it suitable for various applications, including those in harsh environments. The device provides accurate temperature readings with a typical accuracy of ±1°C at 25°C, ensuring reliable performance in critical thermal management scenarios.

I2C Interface

The device utilizes an I2C-compatible interface, allowing for easy communication with microcontrollers and other digital systems. This interface supports multiple devices on the same bus, enabling flexible system design and integration. The I2C protocol simplifies the connection and control of the EMC2112-BP-TR, making it user-friendly for engineers.

Fan Control Features

The EMC2112-BP-TR includes advanced fan control capabilities, allowing for efficient management of cooling systems. It can control fan speed using PWM signals, providing precise control over airflow based on temperature readings. The fan speed control range of 0% to 100% enables dynamic adjustment of cooling performance, optimizing energy consumption and reducing noise levels.

Tachometer Output

In addition to fan speed control, the EMC2112-BP-TR features a tachometer output that provides feedback on the actual speed of the fan. This feedback loop allows for closed-loop control of the fan, ensuring that it operates within desired parameters and enhancing overall system reliability.

Low Power Consumption

The EMC2112-BP-TR is designed for low power consumption, with a typical operating current of 1.5 mA. In shutdown mode, the device consumes only 1 µA, making it suitable for battery-operated applications where energy efficiency is critical. This low power profile helps extend battery life and reduces overall system power requirements.

Thermal Performance and Reliability

The EMC2112-BP-TR is built to operate reliably across a wide temperature range, ensuring consistent performance in various environmental conditions. Its robust design makes it suitable for applications in computing, telecommunications, and industrial systems, where temperature management is essential for device longevity and performance.

Applications

The EMC2112-BP-TR is versatile and can be used in a variety of applications, including:

- Computer and server cooling systems
- Telecommunications equipment
- Industrial automation and control systems
- Consumer electronics with thermal management needs
- Automotive applications requiring temperature monitoring

Development and Support

Microchip Technology provides extensive documentation and support for the EMC2112-BP-TR, including datasheets, application notes, and evaluation boards. This support aids engineers in quickly integrating the device into their designs and optimizing performance for specific applications.

In summary, the Microchip Technology EMC2112-BP-TR is a highly integrated temperature sensor and fan controller that offers precise temperature measurement and efficient fan control. Its wide temperature range, I2C interface, and low power consumption make it an excellent choice for a variety of thermal management applications. The device's reliability and extensive support from Microchip Technology further enhance its appeal in modern electronic designs.
EMC2112-BP-TR Compare Parts
  • EMC2112-BP-TR vs EMC6D103S-CZC-TR
  • EMC2112-BP-TR vs EMC6D103-CZC-TR
  • EMC2112-BP-TR vs EMC6D102-CZC-TR
  • EMC2112-BP-TR vs EMC2300-AZC-TR
  • EMC2112-BP-TR vs EMC2113-1-AP-TR
  • EMC2112-BP-TR vs EMC2106-DZK-TR
  • EMC2112-BP-TR vs EMC2105-BP-TR
  • EMC2112-BP-TR vs EMC2104-BP-TR
  • EMC2112-BP-TR vs EMC2103-4-AP-TR
  • EMC2112-BP-TR vs EMC2103-2-AP-TR
  • EMC2112-BP-TR vs EMC2103-1-KP-TR
  • EMC2112-BP-TR vs EMC2102-DZK-TR
  • EMC2112-BP-TR vs EMC2102-DZK
  • EMC2112-BP-TR vs EMC2101-R-ACZL-TR
  • EMC2112-BP-TR vs EMC2101-ACZT-TR
  • EMC2112-BP-TR vs EMC2101-ACZL-TR
  • EMC2112-BP-TR vs EMC1501-1-AC3-TR
  • EMC2112-BP-TR vs EMC6W201-AEZG
  • EMC2112-BP-TR vs EMC6D103-CZC
  • EMC2112-BP-TR vs EMC6W201-EZ-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend