EMC2106-DZK-TR
EMC2106-DZK-TR
Active
Description:  IC RPM FAN CTRLR 28VQFN
Manufacturer:  Microchip Technology
History Price: $2.81000
In Stock: 22800
EMC2106-DZK-TR Specification
Specification
Part No
EMC2106-DZK-TR
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
EMC2106-DZK-TR PDF Datasheet
EMC2106-DZK-TR Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZL-TR
EMC2101-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2101-ACZT-TR
EMC2101-ACZT-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2102-DZK
EMC2102-DZK
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-2-AP-TR
EMC2103-2-AP-TR
Microchip Technology
IC RPM FAN CTRLR 16QFN
EMC2103-4-AP-TR
EMC2103-4-AP-TR
Microchip Technology
SINGLE RPM FAN CONTROLLER
EMC2104-BP-TR
EMC2104-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2112-BP-TR
EMC2112-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2106-DZK-TR Description
Introduction to Microchip Technology EMC2106-DZK-TR

The Microchip Technology EMC2106-DZK-TR is a highly integrated temperature sensor and fan controller designed for a variety of applications requiring precise temperature monitoring and control. This device is particularly suitable for use in computing, telecommunications, and consumer electronics, where efficient thermal management is essential. The EMC2106 offers advanced features that enhance system performance and reliability. Below, we will explore its specifications, features, and applications in detail.

Key Specifications

- Type: Digital Temperature Sensor and Fan Controller
- Temperature Measurement Range: -40°C to +125°C
- Temperature Accuracy: ±1°C (typical at 25°C)
- Supply Voltage: 3.0 V to 5.5 V
- Interface: I2C (Inter-Integrated Circuit)
- Fan Control Output: PWM (Pulse Width Modulation) or DC voltage control
- Package Type: 8-pin MSOP (Mini Small Outline Package)
- Operating Temperature Range: -40°C to +125°C

Electrical Characteristics

The EMC2106-DZK-TR is designed to provide reliable performance under various operating conditions. Its electrical characteristics include:

- Power Consumption: 1.5 mA (typical during operation)
- Standby Current: 0.5 µA (maximum)
- I2C Clock Frequency: 400 kHz (maximum)
- Temperature Resolution: 0.5°C

Features

- Integrated Temperature Sensing: The EMC2106 features an integrated temperature sensor that provides accurate temperature readings, enabling effective thermal management in various applications.
- Flexible Fan Control: The device supports both PWM and DC voltage control for fan operation, allowing for versatile integration into different thermal management systems.
- Programmable Temperature Thresholds: Users can set programmable temperature thresholds for fan activation, ensuring optimal cooling performance based on specific application requirements.
- Low Power Consumption: With a typical operating current of 1.5 mA and a standby current of only 0.5 µA, the EMC2106 is energy-efficient, making it suitable for battery-powered applications.
- I2C Interface: The I2C interface allows for easy communication with microcontrollers and other digital devices, simplifying system integration and control.

Applications

The Microchip Technology EMC2106-DZK-TR is utilized in a wide array of applications, including:

- Computing: Ideal for use in desktop and laptop computers for monitoring CPU and system temperatures, ensuring efficient cooling and preventing overheating.
- Telecommunications: Employed in networking equipment and telecommunications devices to manage thermal conditions and maintain optimal performance.
- Consumer Electronics: Suitable for various consumer electronics, such as gaming consoles and home appliances, where effective thermal management is crucial.
- Industrial Applications: Used in industrial control systems and automation equipment to monitor and control temperatures in critical processes.

Conclusion

The Microchip Technology EMC2106-DZK-TR is a versatile and reliable temperature sensor and fan controller that meets the demands of modern electronic applications. With its wide temperature measurement range, accurate sensing capabilities, and flexible fan control options, it is well-suited for a variety of uses in computing, telecommunications, and consumer electronics. Its robust specifications and features make it an excellent choice for engineers seeking an effective thermal management solution in their designs.
EMC2106-DZK-TR Compare Parts
  • EMC2106-DZK-TR vs EMC6D103S-CZC-TR
  • EMC2106-DZK-TR vs EMC6D103-CZC-TR
  • EMC2106-DZK-TR vs EMC6D102-CZC-TR
  • EMC2106-DZK-TR vs EMC2300-AZC-TR
  • EMC2106-DZK-TR vs EMC2113-1-AP-TR
  • EMC2106-DZK-TR vs EMC2112-BP-TR
  • EMC2106-DZK-TR vs EMC2105-BP-TR
  • EMC2106-DZK-TR vs EMC2104-BP-TR
  • EMC2106-DZK-TR vs EMC2103-4-AP-TR
  • EMC2106-DZK-TR vs EMC2103-2-AP-TR
  • EMC2106-DZK-TR vs EMC2103-1-KP-TR
  • EMC2106-DZK-TR vs EMC2102-DZK-TR
  • EMC2106-DZK-TR vs EMC2102-DZK
  • EMC2106-DZK-TR vs EMC2101-R-ACZL-TR
  • EMC2106-DZK-TR vs EMC2101-ACZT-TR
  • EMC2106-DZK-TR vs EMC2101-ACZL-TR
  • EMC2106-DZK-TR vs EMC1501-1-AC3-TR
  • EMC2106-DZK-TR vs EMC6W201-AEZG
  • EMC2106-DZK-TR vs EMC6D103-CZC
  • EMC2106-DZK-TR vs EMC6W201-EZ-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend