EMC2102-DZK
EMC2102-DZK
Obsolete
Description:  IC RPM FAN CTRLR 28VQFN
Manufacturer:  Microchip Technology
Datasheet:   EMC2102-DZK Datasheet
History Price: Obsolete
In Stock: 8000
EMC2102-DZK Specification
Specification
Part No
EMC2102-DZK
Category
PMIC - Thermal Management
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
0℃ ~ 191℃
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Multiplexer, Register Bank
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
EMC2102-DZK PDF Datasheet
EMC2102-DZK Related Parts
EMC1501-1-AC3-TR
EMC1501-1-AC3-TR
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN
EMC2101-ACZL-TR
EMC2101-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2101-ACZT-TR
EMC2101-ACZT-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
EMC2101-R-ACZL-TR
EMC2101-R-ACZL-TR
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8MSOP
EMC2102-DZK-TR
EMC2102-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2103-1-KP-TR
EMC2103-1-KP-TR
Microchip Technology
IC RPM FAN CTRLR 12QFN
EMC2103-2-AP-TR
EMC2103-2-AP-TR
Microchip Technology
IC RPM FAN CTRLR 16QFN
EMC2103-4-AP-TR
EMC2103-4-AP-TR
Microchip Technology
SINGLE RPM FAN CONTROLLER
EMC2104-BP-TR
EMC2104-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2105-BP-TR
EMC2105-BP-TR
Microchip Technology
IC FAN CONTROLLER 20QFN
EMC2106-DZK-TR
EMC2106-DZK-TR
Microchip Technology
IC RPM FAN CTRLR 28VQFN
EMC2112-BP-TR
EMC2112-BP-TR
Microchip Technology
IC RPM FAN CTRLR 20QFN
EMC2102-DZK Description
Overview of Microchip Technology EMC2102-DZK

The Microchip Technology EMC2102-DZK is a highly integrated temperature sensor and fan controller designed for applications requiring precise temperature monitoring and control. This device is particularly useful in environments where thermal management is critical, such as in computers, servers, and various electronic devices.

Key Specifications

- Temperature Measurement Range: The EMC2102-DZK can measure temperatures from -40°C to +125°C, providing a wide range suitable for various applications.
- Accuracy: The device offers a temperature accuracy of ±1°C over the range of 0°C to +70°C, ensuring reliable temperature readings.
- Resolution: The temperature sensor has a resolution of 0.5°C, allowing for fine-grained temperature monitoring.
- Supply Voltage: It operates with a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of power supply configurations.
- Interface: The EMC2102-DZK communicates via an I2C interface, supporting standard and fast modes, which allows for easy integration with microcontrollers and other digital devices.

Functional Features

- Fan Control: The EMC2102-DZK includes a built-in fan controller that can drive a PWM signal to control fan speed based on temperature readings. This feature helps optimize cooling performance while minimizing noise.
- Multiple Temperature Inputs: The device supports up to two external temperature sensors, allowing for comprehensive thermal monitoring in multi-zone applications.
- Programmable Temperature Setpoints: Users can configure temperature setpoints for fan activation and deactivation, enabling customized thermal management strategies.
- Alert Functionality: The EMC2102-DZK features an alert output that can signal when temperature thresholds are exceeded, providing a proactive approach to thermal management.

Pin Configuration

The EMC2102-DZK is available in a 16-pin TSSOP package, with the following key pins:

- SDA and SCL: I2C data and clock lines for communication.
- VDD and GND: Power supply connections.
- TEMP1 and TEMP2: Inputs for external temperature sensors.
- PWM and ALERT: Outputs for fan control and temperature alerts.

Applications

The EMC2102-DZK is suitable for a variety of applications, including:

- Computing Devices: Used in laptops, desktops, and servers for efficient thermal management.
- Consumer Electronics: Ideal for devices such as gaming consoles and set-top boxes where temperature control is essential.
- Industrial Equipment: Employed in industrial automation systems to monitor and control temperature in machinery and equipment.
- Telecommunications: Utilized in networking equipment to ensure optimal operating temperatures for reliability and performance.

Conclusion

The Microchip Technology EMC2102-DZK is a versatile and efficient temperature sensor and fan controller that provides essential features for effective thermal management. With its wide temperature measurement range, high accuracy, and programmable functionalities, it is an excellent choice for engineers and designers looking to implement reliable temperature monitoring and control solutions in various applications. Its integration capabilities and robust performance make it a valuable component in modern electronic systems.
EMC2102-DZK Compare Parts
  • EMC2102-DZK vs EMC6D103S-CZC-TR
  • EMC2102-DZK vs EMC6D103-CZC-TR
  • EMC2102-DZK vs EMC6D102-CZC-TR
  • EMC2102-DZK vs EMC2300-AZC-TR
  • EMC2102-DZK vs EMC2113-1-AP-TR
  • EMC2102-DZK vs EMC2112-BP-TR
  • EMC2102-DZK vs EMC2106-DZK-TR
  • EMC2102-DZK vs EMC2105-BP-TR
  • EMC2102-DZK vs EMC2104-BP-TR
  • EMC2102-DZK vs EMC2103-4-AP-TR
  • EMC2102-DZK vs EMC2103-2-AP-TR
  • EMC2102-DZK vs EMC2103-1-KP-TR
  • EMC2102-DZK vs EMC2102-DZK-TR
  • EMC2102-DZK vs EMC2101-R-ACZL-TR
  • EMC2102-DZK vs EMC2101-ACZT-TR
  • EMC2102-DZK vs EMC2101-ACZL-TR
  • EMC2102-DZK vs EMC1501-1-AC3-TR
  • EMC2102-DZK vs EMC6W201-AEZG
  • EMC2102-DZK vs EMC6D103-CZC
  • EMC2102-DZK vs EMC6W201-EZ-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend