☰
LE9622RQC
LE9622RQC
Active
Description:  IC TELECOM INTERFACE 53QFN
Manufacturer:  Microchip Technology
Datasheet:   LE9622RQC Datasheet
History Price: $7.50000
In Stock: 1920
LE9622RQC Specification
Specification
Part No
LE9622RQC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
miSLIC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
PCM, SPI
Number of Circuits
1
Voltage - Supply
1.8V, 2.5V, 3.3V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
53-VFQFN Exposed Pad
Supplier Device Package
53-QFN (7x7)
LE9622RQC Related Parts
LE9540DUQC
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQCT
LE9622RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQC
LE9641PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQCT
LE9641PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT
LE9642PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9651PQCT
LE9651PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9622RQC Compare Parts
  • LE9622RQC vs LE9672WQC
  • LE9622RQC vs LE9662WQCT
  • LE9622RQC vs LE9662WQC
  • LE9622RQC vs LE9661WQCT
  • LE9622RQC vs LE9661WQC
  • LE9622RQC vs LE9653AQC
  • LE9622RQC vs LE9652PQCT
  • LE9622RQC vs LE9652PQC
  • LE9622RQC vs LE9651PQCT
  • LE9622RQC vs LE9651PQC
  • LE9622RQC vs LE9643AQCT
  • LE9622RQC vs LE9642PQCT
  • LE9622RQC vs LE9642PQC
  • LE9622RQC vs LE9641PQCT
  • LE9622RQC vs LE9641PQC
  • LE9622RQC vs LE9632RQCT
  • LE9622RQC vs LE9632RQC
  • LE9622RQC vs LE9622RQCT
  • LE9622RQC vs LE9540DUQCT
  • LE9622RQC vs LE9540DUQC
  • LE9622RQC vs LE9653AQCT
  • LE9622RQC vs LE9643AQC
  • LE9622RQC vs LE9551DMQCT
  • LE9622RQC vs LE9551DMQC
  • LE9622RQC vs LE9551CMQCT
  • LE9622RQC vs LE9551CMQC
  • LE9622RQC vs LE9541DUQCT
  • LE9622RQC vs LE9541DUQC
  • LE9622RQC vs LE9541CUQCT
  • LE9622RQC vs LE9541CUQC
  • LE9622RQC vs LE9540CUQCT
  • LE9622RQC vs LE9540CUQC
  • LE9622RQC vs LE9531DMQCT
  • LE9622RQC vs LE9531DMQC
  • LE9622RQC vs LE9531DETCT
  • LE9622RQC vs LE9531DETC
  • LE9622RQC vs LE9531CMQCT
  • LE9622RQC vs LE9531CMQC
  • LE9622RQC vs LE9531CETCT
  • LE9622RQC vs LE9531CETC
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend